EN
  • EN
  • DE

AMIS30512C5122G

Part No AMIS30512C5122G
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRVR BIPOLAR 6-30V 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Power MOSFET SPI 24-SOIC
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 160°C (TJ)
Mounting Surface Mount
Package 24-SOIC (0.295", 7.50mm Width)
Case / Package 24-SOIC
Family Name AMIS30512
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911392-AMIS30512C5122G
Ultra Librarian 3D Model Ultra Librarian AMIS30512C5122G CAD Model

Description

Introducing the AMIS30512C5122G Stepper Motor Driver from ON Semiconductor

The AMIS30512C5122G is a state-of-the-art micro-stepping stepper motor driver developed by ON Semiconductor, a trusted leader in energy-efficient innovations. This compact, integrated circuit is designed to drive bipolar stepper motors in full-, half-, quarter-, and eighth-step modes, providing a versatile solution for a wide range of precision motor control applications.

Constructed with an advanced I²C-bus interface, the AMIS30512C5122G offers seamless communication with microcontrollers, enabling users to control motor speed, direction, and step resolution with ease. The device's programmable current control allows for optimized power usage and reduced heat generation, making it an ideal choice for portable and power-sensitive applications.

The driver's built-in overcurrent protection, thermal shutdown, and under-voltage lockout features ensure reliable operation and longevity of the motor and the driver itself. These protective measures contribute to the overall durability and safety of the system, providing peace of mind for designers and operators alike.

With its operating voltage range from 6V to 30V and the capability to deliver up to 1.5A of current per phase, the AMIS30512C5122G is flexible enough to accommodate a broad spectrum of stepper motors, making it suitable for applications such as precision positioning in industrial automation, robotics, office equipment, and medical devices.

The compact package of the AMIS30512C5122G, along with its minimal external component requirement, makes it an excellent choice for space-constrained applications. Its SPI and step/direction interfaces provide additional flexibility, allowing for easy integration into existing designs.

Overall, the AMIS30512C5122G from ON Semiconductor represents a reliable, efficient, and versatile solution for driving stepper motors. Its advanced features and robust protection mechanisms make it a top choice for engineers and designers looking to enhance their motor control systems with precision and energy efficiency.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Infineon Technologies
BRUSH DC MOTOR CONTROLLER, PQFP6
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess