EN
  • EN
  • DE

AMIS-49200-XTD

Part No AMIS-49200-XTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Fieldbus MAU
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tray
Type Transceiver
Protocol MDS-MAU
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250mV
Data Rate 32.25Kbps
Operating Supply Voltage 4.75 V ~ 6.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LQFP
Manufacturer Package 44-LQFP (10x10)
Win Source Part Number 1144467-AMIS-49200-XTD
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMIS-49200
Introduction Date February 29, 2008
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian AMIS-49200-XTD CAD Model

Description

Introducing the AMIS-49200-XTD from ON Semiconductor

The AMIS-49200-XTD is a cutting-edge product designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is a testament to the company's commitment to providing advanced solutions that meet the evolving needs of the electronics industry.

Robust Design & High Performance

The AMIS-49200-XTD is built to deliver exceptional performance under demanding conditions. It is designed with a focus on durability and reliability, ensuring that it operates effectively even in harsh environments. This makes it an ideal choice for industrial applications where equipment must maintain precision and accuracy over long periods.

Key Features

  • High Accuracy: The device is engineered to provide precise measurements, ensuring high-quality output and control in your applications.
  • Extended Temperature Range: It operates over an extended temperature range, making it suitable for outdoor and industrial environments where temperatures can fluctuate significantly.
  • Energy Efficiency: As with all ON Semiconductor products, the AMIS-49200-XTD is designed with energy efficiency in mind, helping to reduce power consumption and extend the life of battery-powered devices.
  • Robust Packaging: The device comes in a robust package that protects the internal components from physical damage and environmental factors, further enhancing its reliability.

Applications

The versatility of the AMIS-49200-XTD allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Industrial automation
  • Automotive systems
  • High-precision instrumentation
  • Energy management
  • Robotics

Easy Integration

ON Semiconductor has designed the AMIS-49200-XTD to be easily integrated into existing systems. Its compatibility with standard interfaces ensures that it can be adopted without the need for extensive modifications to hardware or software, simplifying the upgrade process and reducing time to market.

Reliable Support

Customers who choose the AMIS-49200-XTD benefit from ON Semiconductor's comprehensive support network. The company provides detailed documentation, application notes, and technical support to assist with integration and to help resolve any issues that may arise.

In summary, the AMIS-49200-XTD from ON Semiconductor is a robust, high-performance product that offers precision, energy efficiency, and ease of integration, making it an excellent choice for a wide array of sophisticated electronic applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess