EN
  • EN
  • DE

ADT7485AARMZ(T21)

Part No ADT7485AARMZ(T21)
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Thermal Management
Manufacturer ON Semiconductor
Win Source Part Number 173641-ADT7485AARMZ(T21)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7485AARMZ(T21) CAD Model

Description

ON Semiconductor ADT7485AARMZ(T21) Temperature Sensor and Overtemperature Alarm

The ADT7485AARMZ(T21) is a high-performance temperature sensor and overtemperature alarm system designed and manufactured by ON Semiconductor. This precision device is engineered to monitor the temperature of both the environment and the integrated circuit itself, providing real-time thermal data with exceptional accuracy. It is an ideal solution for a wide range of applications, including computer systems, office electronics, and industrial automation systems where temperature monitoring is critical for performance and safety.

The ADT7485AARMZ(T21) comes in a compact MSOP-10 package, making it suitable for space-constrained applications. It offers a dual-channel temperature sensing capability, which allows for the monitoring of ambient temperature as well as the temperature of another device, such as a processor or a diode. The temperature readings are provided via a digital interface, which can be easily integrated with most microcontrollers or other digital systems.

One of the key features of this product is its programmable overtemperature alarm. This function enables the device to trigger an alert when the temperature exceeds a predefined threshold, helping to prevent overheating and potential damage to the system. The alarm thresholds are user-configurable, allowing for flexibility and customization based on specific application requirements.

The ADT7485AARMZ(T21) operates over a wide temperature range and offers a high level of precision with an accuracy of ±1°C. It communicates over an SMBus or I²C-compatible two-wire serial interface, which is widely used in digital electronics. This interface ensures easy integration with existing systems and simplifies the design process for engineers.

With its robust feature set, the ADT7485AARMZ(T21) from ON Semiconductor stands out as an efficient and reliable solution for temperature monitoring and protection. Its precision, programmability, and ease of use make it a valuable component for any temperature-sensitive application.

You May Also Be Interested in

Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Linear Technology
IC DATA ACQ SYSTEM 10BIT 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess