EN
  • EN
  • DE

ADT7462ACPZ-REEL

Part No ADT7462ACPZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC TEMP/VOLT MONITOR 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 125°C, External Sensor
Accuracy ±4°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 135034-ADT7462ACPZ-REEL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7462ACPZ-REEL CAD Model

Description

The ADT7462ACPZ-REEL from ON Semiconductor is a flexible temperature, voltage monitor, and system fan controller. It is designed for use in a wide range of applications, including computers, servers, telecommunications equipment, and industrial systems.

The ADT7462ACPZ-REEL features two temperature sensors that can be used to monitor the temperature of internal and external components. The temperature sensors can be configured to measure temperatures from -40°C to +125°C. The ADT7462ACPZ-REEL also features a voltage monitor that can be used to monitor the voltage of up to four power rails. The voltage monitor can be configured to generate alerts when the voltage of a power rail falls outside of a specified range.

In addition to its temperature and voltage monitoring capabilities, the ADT7462ACPZ-REEL also features a system fan controller. The fan controller can be used to control the speed of up to two system fans. The fan controller can be configured to adjust the speed of the fans based on the temperature of the system.

The ADT7462ACPZ-REEL is a highly versatile device that can be used to monitor and control the temperature, voltage, and fan speed of a wide range of systems. It is a valuable tool for system designers who need to ensure the reliability and performance of their systems.

Here are some of the key features and benefits of the ADT7462ACPZ-REEL:

  • Two temperature sensors with a measurement range of -40°C to +125°C
  • Voltage monitor with up to four inputs
  • System fan controller with up to two outputs
  • SMBus interface for configuration and monitoring
  • 32-pin LFCSP package

The ADT7462ACPZ-REEL is a good choice for a wide range of applications, including:

  • Computers and servers
  • Telecommunications equipment
  • Industrial systems
  • Medical devices
  • Automotive systems

Here is an example of how the ADT7462ACPZ-REEL could be used in a computer system:

The ADT7462ACPZ-REEL could be used to monitor the temperature of the CPU and GPU. If the temperature of either component rises too high, the ADT7462ACPZ-REEL could generate an alert or automatically adjust the speed of the system fans to cool down the component. The ADT7462ACPZ-REEL could also be used to monitor the voltage of the power supply. If the voltage of the power supply falls outside of a specified range, the ADT7462ACPZ-REEL could generate an alert or shut down the system to prevent damage.

The ADT7462ACPZ-REEL is a powerful and versatile device that can be used to monitor and control the temperature, voltage, and fan speed of a wide range of systems. It is a valuable tool for system designers who need to ensure the reliability and performance of their systems.

You May Also Be Interested in

SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
DDR memory module temp sensor with integrated SPD
Lowest to $3.3622
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Microchip Technology
IC FAN CTRLR I2C/SMBUS 8SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4507 $50.7042
15+ $6.9340 $104.0100
23+ $6.7173 $154.4979
31+ $6.5006 $201.5186
40+ $6.2839 $251.3560
54+ $5.6338 $304.2252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess