EN
  • EN
  • DE

ADT7460ARQZ

Part No ADT7460ARQZ
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THRML/FAN CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature -40°C to 120°C, External Sensor
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 132732-ADT7460ARQZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADT7460ARQZ CAD Model

Description

ON Semiconductor ADT7460ARQZ - Temperature Monitoring and Fan Control IC

The ON Semiconductor ADT7460ARQZ is a robust and versatile temperature monitoring and fan control integrated circuit (IC) designed to meet the stringent demands of thermal management in complex electronic systems. This device is particularly well-suited for applications within computer servers, workstations, data storage units, and telecommunications equipment, where maintaining optimal temperature is crucial for system reliability and performance.

Key Features

  • Multiple Temperature Sensors: The ADT7460ARQZ is equipped with two on-chip temperature sensors while also supporting up to three external temperature sensor inputs. This provides comprehensive thermal data for various components within the system.
  • Dynamic Fan Control: With the ability to control and adjust the speed of up to two fans, this IC ensures efficient cooling by varying fan speed in response to temperature changes, thus reducing acoustic noise and power consumption.
  • Flexible Configuration: The device offers programmable temperature thresholds and fan speeds, allowing for a customized cooling strategy tailored to specific system requirements.
  • I²C/SMBus Interface: The ADT7460ARQZ communicates via an I²C/SMBus serial interface, enabling easy integration into existing systems and facilitating communication with microcontrollers or other digital components.
  • Overtemperature Protection: An automatic system shutdown feature is triggered when critical temperature thresholds are exceeded, providing an essential safeguard against overheating.

Package and Supply Voltage

Encased in a compact 16-lead QSOP package, the ADT7460ARQZ operates at a supply voltage ranging from 3.0V to 5.5V, making it suitable for a variety of power environments.

Applications

Its precision and reliability make the ADT7460ARQZ an ideal choice for managing thermal conditions in:

  • Desktop and Laptop Computers
  • Server and Storage Systems
  • Telecommunications Equipment
  • Industrial PCs and Embedded Systems

Overall, the ON Semiconductor ADT7460ARQZ stands out as a comprehensive solution for advanced thermal management, ensuring systems operate within their thermal limits, thereby enhancing longevity and reliability.

You May Also Be Interested in

Texas Instruments
IC MONITOR SYS HARDWAR 24-TSSOP
Lowest to $7.7325
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Texas Instruments
IC MONITOR SYS HARDWARE 24TSSOP
Lowest to $5.7201
Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
Multicomp
FINGER GUARD; Fan Guard Type: Steel - Wire Form; For Use With: 80mm Axial Fans; Fixing Centers: 101.1mm; Color /...
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess