EN
  • EN
  • DE

ADT7421ARZ-REEL7

Part No ADT7421ARZ-REEL7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP MONITOR 8-SOIC / Precision Temperature Sensor with Beta Compensation (for
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Type Temperature Sensor
Input Type Logic
Output Type Logic
Current - Supply 4mA
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series ADT7421A
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808678-ADT7421ARZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7421ARZ-REEL7 CAD Model

Description

The ADT7421ARZ-REEL7 from ON Semiconductor is a high-precision digital temperature sensor that offers outstanding performance and accuracy for a wide range of applications. This temperature sensing device is designed to provide a complete temperature monitoring solution in a compact, surface-mount package, making it ideal for space-constrained applications.

Key Features

  • Temperature Range: The sensor has an operating temperature range of -40°C to +150°C, making it suitable for use in harsh environmental conditions.
  • Accuracy: It offers excellent accuracy of ±0.5°C from -10°C to +85°C, ensuring precise temperature measurements for critical applications.
  • Resolution: The ADT7421ARZ-REEL7 provides a high resolution of 0.0078°C, allowing for the detection of very small changes in temperature.
  • Digital Interface: It features a digital I2C/SMBus interface for easy integration with microcontrollers and other digital systems.
  • Supply Voltage: The device operates from a single supply voltage ranging from 2.7V to 5.5V, accommodating various system power requirements.
  • Low Power Consumption: With its low power consumption, the sensor is well-suited for battery-powered and portable applications.
  • Programmable Alert Function: The ADT7421ARZ-REEL7 includes a programmable alert output that can be used as an interrupt or as an over-temperature/under-temperature alarm, providing additional system protection.

Applications

The ADT7421ARZ-REEL7 is versatile and can be used in a variety of applications, including:

  • Environmental monitoring and HVAC systems
  • Industrial and medical equipment
  • Computer and telecommunications systems
  • Electronic test and measurement equipment

In summary, the ADT7421ARZ-REEL7 temperature sensor by ON Semiconductor is a reliable and precise solution for temperature monitoring needs in a wide array of industries. Its high accuracy, resolution, and programmable features, combined with its low power consumption, make it an excellent choice for designers looking for a robust temperature sensing component.

You May Also Be Interested in

Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Maxim Integrated
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Intersil
ANALOG CIRCUIT, BIPOLAR, PDSO20
Need more? Email Us
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $2.0642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7930 $59.4750
180+ $0.6507 $117.1260
275+ $0.6304 $173.3600
380+ $0.6101 $231.8380
490+ $0.5897 $288.9530
660+ $0.5288 $349.0080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess