EN
  • EN
  • DE

XCB512M8Z01BD8WE-MSPD

Part No XCB512M8Z01BD8WE-MSPD
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR4 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940458-XCB512M8Z01BD8WE-MSPD
Series *
Ultra Librarian 3D Model Ultra Librarian XCB512M8Z01BD8WE-MSPD CAD Model

Description

The XCB512M8Z01BD8WE-MSPD is a high-performance memory component manufactured by Micron Technology Inc. This device is designed for demanding applications requiring substantial memory capacity and efficient data processing. It is engineered to meet the rigorous standards of modern computing environments, providing reliable and fast memory access.

Applications

  • Embedded systems
  • Industrial automation
  • Networking equipment
  • Telecommunications infrastructure
  • High-performance computing (HPC)

Features

  • High memory density: 512Mb
  • High-speed data transfer rates
  • Low power consumption for energy efficiency
  • Compact form factor for space-constrained applications
  • Robust error correction capabilities

Benefits

  • Enhanced system performance due to rapid data access
  • Reduced energy costs with low power operation
  • Increased system reliability through error correction
  • Optimized footprint for integration into various designs
  • Improved overall system responsiveness

Additional Details

The XCB512M8Z01BD8WE-MSPD is typically implemented using advanced memory technology, offering superior performance compared to older memory solutions. It supports various operating modes to optimize power consumption and performance based on the application's specific needs. This memory component is designed to operate within a wide temperature range, making it suitable for use in harsh environmental conditions. The device incorporates advanced error detection and correction algorithms to ensure data integrity. Its high bandwidth enables seamless data streaming and processing. The XCB512M8Z01BD8WE-MSPD is built with high-quality materials and undergoes rigorous testing to guarantee reliability and longevity. Its integration into a system requires careful consideration of signal integrity and power management to achieve optimal performance. Detailed specifications regarding voltage requirements, timing characteristics, and thermal properties are available in the product datasheet provided by Micron Technology Inc.

You May Also Be Interested in

Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess