EN
  • EN
  • DE

ADT7421ARZ-REEL

Part No ADT7421ARZ-REEL
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP MONITOR 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 112153-ADT7421ARZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7421ARZ-REEL CAD Model

Description

ON Semiconductor ADT7421ARZ-REEL

The ON Semiconductor ADT7421ARZ-REEL is a high-precision digital temperature sensor, offering outstanding temperature measurement accuracy with a 16-bit digital output. As part of ON Semiconductor's portfolio of temperature monitoring devices, this sensor is designed to meet the stringent requirements of a wide range of applications, including industrial control systems, medical devices, and consumer electronics.

Key Features

  • Temperature Range: The device operates across a wide temperature range from -40°C to +150°C, making it suitable for environments that experience extreme temperatures.
  • Accuracy: It provides an impressive accuracy of ±0.25°C across the -40°C to +125°C range and ±0.5°C across the full -40°C to +150°C range, ensuring precise temperature readings.
  • Resolution: The ADT7421ARZ-REEL has a high resolution of 0.0078°C, allowing for fine-grained temperature monitoring.
  • Interface: It features a simple two-wire I2C serial interface, which enables easy integration into existing systems with minimal additional components required.
  • Supply Voltage: The device operates on a supply voltage ranging from 2.7V to 5.5V, providing flexibility for various power supply designs.
  • Low Power: With a low operating current, it is an ideal choice for battery-powered applications where power conservation is critical.
  • Packaging: The sensor comes in a compact, RoHS-compliant, 8-lead SOIC package on a 7-inch reel, facilitating automated assembly processes.

Applications

The ADT7421ARZ-REEL's robust design and high level of precision make it an excellent choice for a variety of applications, including:

  • Environmental control systems
  • Process control and automation
  • Computer thermal monitoring
  • Electronic test equipment
  • Medical and healthcare systems
  • Portable and wearable devices

In summary, the ON Semiconductor ADT7421ARZ-REEL is a versatile and reliable digital temperature sensor that offers high accuracy, low power consumption, and easy integration, making it an ideal solution for precise temperature measurements in a broad array of applications.

You May Also Be Interested in

ON Semiconductor
IC TACH/SPEEDO DRIVER 20-SOIC
Need more? Email Us
Maxim Integrated
HIGH SPEED OCTAL INDUSTRIAL DGTL
Need more? Email Us
Analog Devices Inc.
IC CCD SIG PROC 14BIT 128-CSPBGA
Need more? Email Us
Analog Devices Inc.
IC AMP DIFF SNGL-SUP 8SOIC
Lowest to $14.6893
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 32-LFCSP
Lowest to $9.1928
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
IC CTLR SFP W/DGTL LDD RX 28TQFN
Lowest to $6.8896
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.7565 $77.2695
6+ $21.1342 $126.8052
9+ $20.4735 $184.2615
12+ $19.8129 $237.7548
16+ $19.1522 $306.4352
21+ $17.1714 $360.5994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess