EN
  • EN
  • DE

ADT7421ARMZ-2RL7

Part No ADT7421ARMZ-2RL7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC TEMP MONITOR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Logic
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 120°C
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 077876-ADT7421ARMZ-2RL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADT7421ARMZ-2RL7 CAD Model

Description

The ON Semiconductor ADT7421ARMZ-2RL7 is a high-precision digital temperature sensor that offers outstanding accuracy and resolution. This device is designed to provide comprehensive thermal monitoring in a range of applications, from industrial systems to consumer electronics. The compact and robust design of this sensor, encapsulated in an 8-lead MSOP package, makes it an ideal choice for space-constrained applications.

Key Features

  • Accuracy: The ADT7421ARMZ-2RL7 boasts an impressive accuracy of ±0.5°C across the temperature range of -40°C to +125°C, ensuring precise temperature readings for critical applications.
  • Resolution: With a resolution of 0.0078°C (13-bit ADC), this sensor provides detailed temperature data, allowing for fine-grained thermal management.
  • Interface: It features a user-friendly I2C/SMBus compatible serial interface, facilitating easy integration into existing systems with minimal additional components.
  • Supply Voltage: The device operates over a wide supply voltage range of 2.7V to 5.5V, making it versatile for various power environments.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered or energy-sensitive applications.
  • Programmable Limits: The sensor includes programmable temperature limit registers, enabling the implementation of thermal protection mechanisms.

Applications

The ADT7421ARMZ-2RL7 is suitable for a wide range of applications that require precise temperature monitoring and control. These include:

  • Environmental Control Systems
  • Computer Peripheral Thermal Protection
  • Industrial and Medical Equipment
  • Telecommunications Infrastructure
  • Consumer Electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADT7421ARMZ-2RL7 is no exception. This temperature sensor is manufactured to meet the highest industry standards, ensuring reliable performance even in the most demanding environments.

Ordering Information

The ADT7421ARMZ-2RL7 is available in a tape and reel format, designated by the '2RL7' suffix, facilitating efficient handling and placement during the manufacturing process.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Diodes Incorporated
PIR CONTROLLER DIP-16
Lowest to $8.6348
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $6.2950

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1483 $64.3347
20+ $5.8651 $117.3020
31+ $5.6814 $176.1234
43+ $5.4990 $236.4570
55+ $5.3153 $292.3415
73+ $4.7655 $347.8815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess