EN
  • EN
  • DE

ADP3806JRU-12.5-R7

Part No ADP3806JRU-12.5-R7
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC CHARGER LI-ION 12.5V 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3806
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 43252-ADP3806JRU-12.5-R7
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU-12.5-R7 CAD Model

Description

The ADP3806JRU-12.5-R7 is a high-performance integrated circuit (IC) developed by ON Semiconductor, a leader in energy-efficient innovations. This precision IC is designed to cater to a wide array of applications requiring reliable voltage regulation and power management. The device is particularly well-suited for portable electronic devices, where efficient energy usage is paramount.

As a step-down, or buck, regulator, the ADP3806JRU-12.5-R7 is capable of converting higher input voltages to lower output voltages with high efficiency. This makes it an ideal choice for systems that operate on battery power, as it helps in extending the battery life by reducing power losses during the voltage conversion process.

The device boasts a fixed output voltage of 12.5V, which is regulated with precision to ensure stable operation of the connected load. The 'R7' suffix in the product name indicates that this component is offered in a tape and reel packaging, which is convenient for automated assembly processes, thus facilitating mass production.

Key features of the ADP3806JRU-12.5-R7 include its low dropout voltage, which allows for efficient operation even when the input voltage is close to the output voltage. This attribute, combined with its low quiescent current, contributes to the overall energy-saving characteristics of the IC. Additionally, the device is equipped with thermal protection and current limit features, which provide essential safeguards against overheating and overcurrent conditions, ensuring the longevity and reliability of both the regulator and the system it powers.

The compact form factor of the ADP3806JRU-12.5-R7, typically housed in a TSSOP (Thin Shrink Small Outline Package), allows for a minimal footprint on the system's printed circuit board (PCB), making it an excellent choice for space-constrained applications. The combination of high efficiency, robust protection features, and compact design makes the ADP3806JRU-12.5-R7 from ON Semiconductor an essential component in the design of modern electronic devices.

You May Also Be Interested in

Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $79.8232
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.0201
Others
Need more? Email Us
Others
Lowest to $10.5937
Others
FLATPACK RELAY
Lowest to $14.8066

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess