EN
  • EN
  • DE

ADP3412J

Part No ADP3412J
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR DUAL N-CH 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.15 V to 7.5 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 30V
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 198749-ADP3412J
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3412J CAD Model

Description

ON Semiconductor's ADP3412J Dual Bootstrapped, 12 V MOSFET Driver with Output Disable

The ADP3412J is a versatile and powerful dual MOSFET driver designed by ON Semiconductor, renowned for its high-quality electronic components. This driver is specifically engineered to cater to a wide array of applications, including but not limited to synchronous buck power supplies, motor controllers, and class D switch-mode amplifiers. The ADP3412J stands out with its dual bootstrapped 12 V drivers and an integrated output disable function, providing enhanced control and efficiency for high-performance electronic systems.

Key Features:

  • High Drive Capability: The ADP3412J is capable of delivering high peak current drive, with each channel capable of sourcing up to 2 A and sinking up to 4 A, making it suitable for driving large capacitive loads with rapid switching times.
  • Bootstrap Operation: The device includes an internal bootstrap diode for each driver, simplifying the circuit design by reducing external component count, and is capable of operating up to 12 V.
  • Output Disable Function: The integrated output disable function allows for controlled operation of the driver, enabling or disabling the outputs as needed, which is critical for safe operation and power management.
  • Independent Inputs: Each driver has an independent input for greater flexibility in control schemes, allowing for non-synchronous or synchronous operation tailored to the specific application requirements.
  • Under-Voltage Lockout: The ADP3412J is equipped with under-voltage lockout (UVLO) protection for both the high-side and low-side drivers, ensuring the device operates only when supply voltages are within an acceptable range.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, enhancing the reliability and longevity of the MOSFET driver and the overall system.

Applications:

  • DC-DC Converters
  • Motor Control Circuits
  • Class D Audio Amplifiers
  • Power Supplies

The ADP3412J from ON Semiconductor is a robust and reliable solution for driving power MOSFETs in a variety of high-performance applications. Its dual bootstrapped design, high current capabilities, and integrated protection features make it an excellent choice for designers looking to optimize their power management and control systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
INT. POWERSTAGE/DRIVER / High-Side and Low-Side Gate Driver IC Non-Inverting PG-VDSON-8-4
Lowest to $1.1665
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6847 $58.7388
10+ $12.0490 $120.4900
15+ $11.6724 $175.0860
21+ $11.2959 $237.2139
27+ $10.9194 $294.8238
36+ $9.7898 $352.4328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess