EN
  • EN
  • DE

ADP3120AJCPZ-RL

Part No ADP3120AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.6 V to 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 35V
Rise and Fall Time 20ns, 11ns
Temperature Range - Operating -20°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 009147-ADP3120AJCPZ-RL
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3120AJCPZ-RL CAD Model

Description

Overview of ON Semiconductor ADP3120AJCPZ-RL

The ON Semiconductor ADP3120AJCPZ-RL is a high-performance, dual MOSFET driver specifically designed to drive N-channel MOSFETs in a synchronous buck converter topology. This advanced driver IC provides powerful and efficient solutions for a wide range of power management applications, including computing systems, networking equipment, and industrial platforms.

Key Features

  • High-Speed Operation: The ADP3120AJCPZ-RL is capable of driving MOSFETs at high speeds, which is crucial for applications that require fast switching to improve efficiency and reduce energy loss.
  • Adaptive Nonoverlap Control: To prevent simultaneous conduction of both MOSFETs, the driver includes an adaptive nonoverlap control that ensures a dead time between the high-side and low-side drives.
  • Bootstrap Diode: An integrated bootstrap diode is provided to ensure proper high-side gate drive when the high-side MOSFET is being turned on.
  • Protection Features: The device includes under-voltage lockout (UVLO) for both the high-side and low-side drives to ensure that the MOSFETs operate only when there is sufficient supply voltage.
  • Compact Package: Housed in a compact 8-lead LFCSP (3mm x 3mm) package, the ADP3120AJCPZ-RL is suitable for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the ADP3120AJCPZ-RL MOSFET driver makes it an ideal choice for a variety of applications, including:

  • Desktop and server power supplies
  • DC-DC converters for telecommunications and industrial systems
  • Point of load (POL) modules
  • Graphics cards and memory power supplies

Ordering Information

The "RL" suffix in the part number ADP3120AJCPZ-RL denotes that the device is provided in a tape and reel format, which facilitates automated assembly processes for high-volume production needs.

With its robust feature set and ON Semiconductor's commitment to quality, the ADP3120AJCPZ-RL is a reliable and efficient solution for advanced power conversion applications.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
IC MOSFET DRIVER ADAPTIVE
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3583 $51.8826
46+ $2.2090 $101.6140
71+ $2.1344 $151.5424
101+ $1.9851 $200.4951
131+ $1.9105 $250.2755
164+ $1.8359 $301.0876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,410 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess