EN
  • EN
  • DE

ADP3110AKCPZ-RL

Part No ADP3110AKCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.6 V to 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Inverting, Non-Inverting
High Side Voltage - Max (Bootstrap) 35V
Rise and Fall Time 20ns, 11ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 009144-ADP3110AKCPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3110AKCPZ-RL CAD Model

Description

ON Semiconductor ADP3110AKCPZ-RL Dual Bootstrapped 12 V MOSFET Driver with Output Disable

The ADP3110AKCPZ-RL from ON Semiconductor is a high-performance, dual bootstrapped, 12 V MOSFET driver specifically designed to drive two N-channel MOSFETs in a synchronous buck converter topology. This integrated circuit (IC) is ideal for a variety of applications that require efficient power conversion, such as computing systems, telecommunications, networking equipment, and industrial platforms.

With its advanced features and robust design, the ADP3110AKCPZ-RL ensures optimal performance in power management tasks. The driver is capable of handling high-switching frequencies, which is essential for modern power supply designs that aim for compactness and efficiency. The device includes an output disable function that allows the user to shut down both outputs simultaneously, providing an additional layer of control and power savings.

Key Features:

  • High Drive Capability: The ADP3110AKCPZ-RL can provide strong drive current, ensuring fast charging and discharging of the gate capacitance of MOSFETs, leading to reduced switching losses.
  • Adaptive Bootstrapping: The built-in adaptive bootstrapping circuitry ensures proper high-side gate drive voltage even at high duty cycles, which is crucial for maintaining efficiency and reliability.
  • Output Disable Function: This feature allows the outputs to be disabled, providing a safety mechanism to prevent unintended operation during system faults or start-up sequences.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers have UVLO protection to ensure that the MOSFETs are only operational when there is sufficient supply voltage.
  • Compact Packaging: The device comes in a compact LFCSP (Lead Frame Chip Scale Package), which is space-efficient and suitable for high-density circuit designs.

The ADP3110AKCPZ-RL is engineered to provide a reliable and efficient solution for power supply designs that require high performance and compactness. Its ability to drive MOSFETs effectively while protecting the system with built-in safety features makes it a versatile and indispensable component in a wide range of power conversion applications.

Whether you are designing a power supply for a server, a telecommunications system, or any other application that demands a high-efficiency buck converter, the ADP3110AKCPZ-RL from ON Semiconductor is a choice that promises to deliver both performance and reliability.

You May Also Be Interested in

Richtek USA Inc.
IC BUCK MOSFET DRVR WDFN-8S / High-Side or Low-Side Gate Driver IC Non-Inverting 8-WDFN-SL (2x2)
Lowest to $0.4009
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $0.3207
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
IC GATE DRVR HI/LOW SIDE 40VQFN / High-Side or Low-Side Gate Driver IC Non-Inverting 40-VQFN (6x6)
Lowest to $2.1924
Monolithic Power Systems Inc.
100V, 2.5A, HIGH-FREQUENCY, HALF / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $2.7406
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 16MLPQ
Lowest to $4.3657
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Infineon Technologies
LEVEL SHIFT SOI
Lowest to $1.3830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5512 $51.0240
48+ $2.0933 $100.4784
74+ $2.0279 $150.0646
102+ $1.9625 $200.1750
132+ $1.8970 $250.4040
177+ $1.7008 $301.0416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess