EN
  • EN
  • DE

ADM1030ARQZ-REEL

Part No ADM1030ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description PWM Fan Controller / IC SNSR TEMP/FAN PWM CTRL 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Fan Control, Temp Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C, External Sensor
Accuracy ±1°C, ±1°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 105232-ADM1030ARQZ-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADM1030
Introduction Date February 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADM1030ARQZ-REEL CAD Model

Description

The ADM1030ARQZ-REEL is a sophisticated thermal management solution from ON Semiconductor, designed to cater to the advanced needs of modern electronic systems. This precision temperature monitoring and fan control device is a key component for ensuring the reliability and efficiency of high-performance computing systems, telecommunications equipment, and various other electronic applications where thermal management is critical.

This device is capable of monitoring the temperature of both its own die as well as a remote thermal diode, which can be located on a CPU, GPU, or other ICs that generate significant heat. The ADM1030ARQZ-REEL provides the flexibility to monitor two temperature zones, allowing for dynamic and precise control of cooling mechanisms such as fans.

The fan control feature of this product is highly configurable and supports automatic fan speed control based on the temperature readings. This PWM (Pulse Width Modulation) control helps in reducing acoustic noise and power consumption by adjusting the fan speed to the optimal level required for cooling. The device operates over a wide supply voltage range from 3.0V to 5.5V, making it versatile for use in various system configurations.

Packaged in a compact QSOP-16 package, the ADM1030ARQZ-REEL is designed for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring ease of handling and efficiency in high-volume production environments.

ON Semiconductor's commitment to quality and performance is evident in the ADM1030ARQZ-REEL, with features such as over-temperature alarms and fault detection that provide additional layers of system protection. The device's SMBus compatibility ensures easy integration into existing digital bus systems, allowing for communication and control through a standard interface.

In summary, the ADM1030ARQZ-REEL from ON Semiconductor is an essential component for any design requiring precise thermal monitoring and fan control. It is a reliable solution that enhances system stability by effectively managing temperature and improving the overall performance and longevity of electronic systems.

You May Also Be Interested in

Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741
Maxim Integrated
IC 2CH TEMP MONITOR 16TQFN / Fan Control, Temp Monitor 0°C ~ 150°C, External Sensor Internal and External Sensor I²C/SMBus Output 16-TQFN (5x5)
Lowest to $9.5783
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0336 $64.2688
18+ $6.5917 $118.6506
28+ $6.3858 $178.8024
38+ $6.1797 $234.8286
49+ $5.9738 $292.7162
65+ $5.3557 $348.1205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess