EN
  • EN
  • DE

ADM1026JST-REEL7

Part No ADM1026JST-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC CNTRL SYS REF/EEPROM 48LQFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Hardware Monitor
Sensor Type Internal and External
Sensing Temperature 0°C to 100°C
Accuracy ±3°C(Max)
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm No
Output Fan Yes
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 133000-ADM1026JST-REEL7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADM1026JST-REEL7 CAD Model

Description

The ADM1026JST-REEL7 is a highly integrated device from ON Semiconductor, designed to offer a comprehensive solution for system monitoring and control. This advanced chip is a perfect fit for managing various aspects of system health, such as temperature, voltage, and fan speed, making it an indispensable component in computer motherboards, servers, and other sophisticated electronic systems.

Key Features

  • Precise Monitoring: The device is capable of monitoring multiple temperature zones, fan speeds, and voltage levels to ensure the system operates within safe parameters.
  • Multiple Sensor Inputs: It includes a variety of sensor inputs for temperature (both internal and external diode-based sensors) and voltage, providing a comprehensive overview of system status.
  • Automatic Fan Control: The ADM1026JST-REEL7 can control fan speeds automatically based on temperature readings, optimizing cooling efficiency and reducing acoustic noise.
  • Programmable Limits: Users can program warning and shutdown limits, enabling proactive measures to be taken before a system reaches critical conditions.
  • I2C/SMBus Compatible: The device supports I2C/SMBus serial interface, allowing for easy integration into existing systems and facilitating communication with other components.
  • Flexibility: The versatile nature of the ADM1026JST-REEL7 makes it suitable for a wide range of applications beyond computing, including industrial control systems and telecommunications equipment.

Applications

The ADM1026JST-REEL7's robust feature set and reliability make it an ideal choice for critical applications where system stability is paramount. It is widely used in:

  • Desktop and Laptop Computers
  • Server Systems
  • Telecommunication Equipment
  • Industrial Control Systems

Quality and Reliability

As a product of ON Semiconductor, the ADM1026JST-REEL7 is manufactured to meet high standards of quality and reliability. This ensures that the device not only performs to its specifications but also maintains its performance over a wide range of environmental conditions, contributing to the longevity and stability of the systems it is integrated into.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8-TSSOP / Temp Monitoring System (Sensor) -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Need more? Email Us
NXP / Nexperia
IC TEMP SENSOR DIMM 3.3V 8-HWSON
Lowest to $11.4253
Analog Devices Inc.
ADT7470 - TEMPERATURE SENSOR HUB / Sensor Output
Lowest to $47.1642
Nuvoton Technology Corporation of America
Lowest to $9.7932
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
Aavid Thermalloy
Hsnk, TO218, Dl, W/pads & Clips
Need more? Email Us
Texas Instruments
IC MPU SYSTEM HDWR MON 24-TSSOP
Lowest to $6.4754
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Microchip Technology
Analog & Interface Product Selector Guide
Lowest to $2.9741

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7041 $61.1533
30+ $3.8598 $115.7940
47+ $3.7391 $175.7377
64+ $3.6185 $231.5840
83+ $3.4980 $290.3340
111+ $3.1361 $348.1071
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess