ON Semiconductor CAT25080HU2I-GT3 EEPROM
The ON Semiconductor CAT25080HU2I-GT3 is a high-performance, 8-Kb SPI serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) device, designed to provide a robust storage solution for advanced electronic systems. This memory component is part of ON Semiconductor's extensive range of non-volatile memory products, known for their reliability and ease of integration into a wide variety of applications.
Key Features
- Memory Size: 8-Kb (1024 x 8)
- Interface: Serial, SPI-compatible
- Data Retention: 100 years
- Write Endurance: 1 million write cycles
- Operating Voltage Range: 1.8V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Packaging: 8-TSSOP
The CAT25080HU2I-GT3 is designed for optimal efficiency, featuring a low-power standby mode and fast read and write operations, which make it suitable for use in power-sensitive applications. The device supports the standard SPI protocol with clock frequencies up to 20 MHz, allowing for seamless integration into microcontroller-based systems.
ON Semiconductor's commitment to quality ensures that the CAT25080HU2I-GT3 EEPROM provides a reliable data storage solution, capable of withstanding harsh operating conditions. It is particularly well-suited for use in a range of applications, including but not limited to consumer electronics, industrial automation, automotive systems, and smart devices.
With its robust design and extensive feature set, the CAT25080HU2I-GT3 from ON Semiconductor is an excellent choice for designers looking for a dependable and efficient non-volatile memory component. Its long data retention and high write endurance make it an ideal choice for applications that require frequent data updates and long-term reliability.