The MT47H64M16HW-3 IT is a 64Mb Mobile DDR SDRAM (Mobile Double Data Rate Synchronous Dynamic Random-Access Memory) manufactured by Micron Technology. Designed for portable and mobile applications, it prioritizes low power consumption and high-speed data transfer rates. This memory chip is commonly found in smartphones, tablets, and other battery-powered devices.
Applications
- Memory in smartphones and tablets.
- Memory in portable gaming consoles.
- Memory in digital cameras and camcorders.
- Memory in other low-power mobile devices.
Features
- 64Mb (4M x 16) memory organization.
- DDR (Double Data Rate) technology.
- Operating speed up to 333 MHz (DDR-667).
- Low-power operation.
- 1.8V power supply.
- Partial Array Self Refresh (PASR).
- Deep Power Down (DPD) mode.
- 90-ball FBGA package.
Benefits
- Provides high-speed data access while minimizing power consumption.
- Extends battery life in portable devices.
- Offers a compact memory solution for space-constrained applications.
- Improves system performance with DDR technology.
- Reduces power consumption with PASR and DPD modes.
Additional Details
The MT47H64M16HW-3 IT Mobile DDR SDRAM is specifically designed for low-power mobile applications. It utilizes DDR technology to achieve high data transfer rates while operating at a low voltage of 1.8V. The device incorporates power-saving features such as Partial Array Self Refresh (PASR) and Deep Power Down (DPD) mode to minimize power consumption during idle periods. The 90-ball FBGA package provides a compact footprint for space-constrained applications. This memory chip is an ideal choice for mobile devices requiring high performance and low power consumption.