EN
  • EN
  • DE

ADM1025AARQZ

Part No ADM1025AARQZ
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16QSOP / PC's, PDA's Interface 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Applications PC's, PDA's
Interface I2C
Voltage - Supply 3V ~ 5.5V
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting Type Surface Mount
Base Product Number ADM1025
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 428981-ADM1025AARQZ
Ultra Librarian 3D Model Ultra Librarian ADM1025AARQZ CAD Model

Description

ON Semiconductor ADM1025AARQZ Product Overview

The ADM1025AARQZ is a sophisticated, highly-integrated device from ON Semiconductor, designed to provide comprehensive monitoring and control capabilities for complex electronic systems. This precision IC is particularly well-suited for applications in personal computers, servers, and other systems where temperature monitoring, voltage regulation, and fan control are crucial for ensuring stability and performance.

Key Features

  • Temperature Sensing: The device includes multiple temperature sensors for real-time monitoring of system temperature, ensuring that components operate within their specified thermal limits.
  • Voltage Monitoring: It can monitor several voltage levels within the system, including VCCP, VCC, and 5VSB (5V standby), providing valuable data for power management and system diagnostics.
  • Fan Speed Control: The ADM1025AARQZ has fan control functionality that allows for automatic adjustment of fan speeds based on the temperature data it collects, optimizing cooling and reducing acoustic noise.
  • Serial Bus Interface: It features an SMBus (System Management Bus) interface, enabling easy communication with the host system for data reporting and control adjustments.

Applications

The versatility of the ADM1025AARQZ makes it an ideal choice for a variety of applications. Its precise monitoring capabilities are essential for high-performance computing environments, where maintaining optimal temperatures is critical. Additionally, it's used in networking equipment, office electronics, and any other systems that require detailed monitoring and control to prevent overheating and ensure energy efficiency.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADM1025AARQZ is no exception. It is manufactured to meet high standards for reliability and performance, ensuring that it can withstand the demands of even the most challenging applications. The device is packaged in a 16-lead QSOP, providing a compact solution that can be easily integrated into a variety of system designs.

Environmental Compliance

As with all ON Semiconductor products, the ADM1025AARQZ is designed with environmental responsibility in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, making it a suitable choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess