EN
  • EN
  • DE

TMCS1108A1UQDRQ1

Part No TMCS1108A1UQDRQ1
Manufacturer Texas Instruments
Catalog Current Sensors
Description SENSOR CURRENT HALL EFFECT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Description

Current Sensor 1 Channel Hall Effect Unidirectional 8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 8-SOIC
Need more? Email Us
Asahi Kasei Microsystems
CURRENT SEN HE/OL 64.5A 10-SMD
Need more? Email Us
Texas Instruments
CURRENT SEN FLUX GATE/CL 20-QFN
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 30A 8-SOIC
Need more? Email Us
LEM
LF 1005-S/SP22 LEM Current Sensors - Industrial datasheet, inventory, & pricing.
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 120A 16-SOIC
Need more? Email Us
Infineon Technologies
CURRENT SENSOR HE/OL 75A
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR MR 20A 16-SOIC
Need more? Email Us
Allegro MicroSystems, LLC
CURRENT SENSOR HE 200A 7-PSOF
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess