EN
  • EN
  • DE

ADM1023ARQZ-REEL

Part No ADM1023ARQZ-REEL
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC SENSOR TEMP DUAL PREC 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Temp Monitoring System (Sensor)
Sensor Type Internal and External
Sensing Temperature 0°C to 120°C, External Sensor
Accuracy ±1°C Local, ±3°C Remote
Topology ADC, Comparator, Multiplexer, Register Bank
Output Type SMBus
Output Alarm Yes
Output Fan No
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 120°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 117111-ADM1023ARQZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1023ARQZ-REEL CAD Model

Description

ON Semiconductor ADM1023ARQZ-REEL Precision Temperature Monitor

The ADM1023ARQZ-REEL from ON Semiconductor is a highly integrated and precision temperature monitoring IC designed to ensure optimal performance in a variety of applications. This device is part of the REEL packaging series, indicating its availability in tape and reel packaging suitable for automated assembly processes. The ADM1023ARQZ-REEL is engineered to provide accurate temperature readings, which are crucial for system reliability and for preventing overheating in electronic components.

Featuring a dual-channel design, the ADM1023ARQZ-REEL can measure its own temperature as well as the temperature of a remote thermal diode, which can be located on a CPU, GPU, or other heat-generating semiconductor device. This allows for precise monitoring of both the ambient temperature and the temperature of critical components within a system.

The device offers a temperature measurement range of -55°C to +125°C for the local sensor and -25°C to +125°C for the remote sensor, with an accuracy of ±1°C. This high degree of accuracy is essential for systems that require tight thermal control. The temperature data is provided via a 2-wire serial interface, compatible with SMBus and I2C protocols, making it easy to integrate into existing systems.

Moreover, the ADM1023ARQZ-REEL features programmable overtemperature alarm thresholds, allowing designers to set up custom alerts to take preventive action if temperatures exceed safe operating limits. These programmable limits enhance system protection and can help extend the longevity of electronic components by preventing thermal damage.

Available in a QSOP-16 package, the ADM1023ARQZ-REEL is compact and suitable for space-constrained applications. Its low power consumption makes it an ideal choice for power-sensitive designs. Common applications for this temperature monitor include personal computers, electronic test equipment, office electronics, and telecommunications hardware, where maintaining an appropriate thermal environment is critical for system stability and performance.

With its combination of precision temperature monitoring, programmable alerts, and convenient packaging, the ADM1023ARQZ-REEL from ON Semiconductor is a versatile and reliable solution for thermal management in a broad range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Need more? Email Us
SMSC Corporation
Dual RPM-Based PWM Fan Controller with Hardware Thermal Shutdown
Lowest to $3.9178
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
NXP / Nexperia
DDR memory module temp sensor, 3.3 V
Lowest to $0.6528
Microchip Technology
IC DIMM TEMP SENSOR 8TDFN
Lowest to $1.7463
NXP / Nexperia
IC BUS I2C 8HWSON / Sensor Output
Need more? Email Us
Analog Devices Inc.
MULTI SENSOR HIGH ACCURACY DIGIT
Lowest to $86.6166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9091 $63.2728
18+ $6.4896 $116.8128
28+ $6.2868 $176.0304
38+ $6.0840 $231.1920
50+ $5.8812 $294.0600
66+ $5.2728 $348.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess