EN
  • EN
  • DE

A6458S

Part No A6458S
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 168809-A6458S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6458S CAD Model

Description

The A6458S from ON Semiconductor is a high-performance, integrated circuit designed to meet the rigorous demands of power management and signal processing in modern electronic devices. This versatile component is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability.

Key Features

  • High Efficiency: The A6458S is engineered for optimal power conversion efficiency, which is crucial for battery-powered devices and applications where energy conservation is paramount.
  • Durability: Built to withstand tough conditions, the A6458S operates reliably over a wide range of temperatures and has robust protection features against overcurrent and thermal overload.
  • Compact Design: The small footprint of the A6458S makes it an ideal choice for space-constrained applications, allowing designers to minimize PCB size without sacrificing performance.
  • Flexibility: The device is suitable for a variety of applications, including but not limited to, power supply control, motor control, and signal processing tasks.

Applications

The A6458S is a versatile component that can be used in multiple sectors, including consumer electronics, automotive, industrial automation, and telecommunications. Its ability to efficiently manage power makes it particularly useful in portable and wearable technology, where extended battery life is crucial.

Technical Specifications

The A6458S boasts a range of technical specifications that make it a top choice for designers and engineers. It features a wide operating voltage range, low quiescent current, and a high-frequency switching capability which facilitates the use of smaller, more cost-effective external components. Additionally, the A6458S is compatible with various control topologies, giving it the flexibility to be used in complex system designs.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the A6458S is no exception. Each device is rigorously tested to ensure it meets the highest standards of performance and reliability. Customers can trust the A6458S to deliver consistent results in even the most demanding applications.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess