Microchip Technology MIC68400YTSE: A High-Performance Voltage Regulator
The MIC68400YTSE from Microchip Technology is a highly efficient, voltage regulator designed for precision voltage control in a wide array of electronic applications. This regulator is part of Microchip's extensive line of power management solutions, known for their reliability and performance.
At the core of the MIC68400YTSE is a low-dropout regulator (LDO) capable of delivering up to 3A of continuous output current. This makes it an excellent choice for systems that require a stable and robust power supply. The device operates over an input voltage range of 1.65V to 5.5V, enabling it to support a variety of power sources, from batteries to regulated power supplies.
One of the standout features of the MIC68400YTSE is its high level of accuracy. The output voltage is adjustable from 0.8V to 5.0V with a precision setpoint accuracy of ±1% over the full temperature range. This precision ensures that sensitive electronic components receive a stable voltage, which is crucial for maintaining system stability and performance.
The device also includes several safety features that protect both the regulator and the system it powers. These include over-current protection, thermal shutdown, and under-voltage lockout. These features contribute to the overall durability and longevity of the MIC68400YTSE, making it a reliable choice for mission-critical applications.
Designed with a small footprint in mind, the MIC68400YTSE comes in a compact 10-pin 3x3mm TDFN package, which is ideal for space-constrained applications. Its small size does not compromise its performance, making it suitable for portable devices, networking equipment, and embedded systems.
Furthermore, the MIC68400YTSE is characterized for operation over the full industrial temperature range of -40°C to +125°C, ensuring consistent performance in a variety of environments. Whether used in consumer electronics or industrial machinery, this voltage regulator from Microchip Technology is engineered to deliver reliable power management.
In summary, the MIC68400YTSE voltage regulator is a testament to Microchip Technology's commitment to providing high-quality, robust power solutions for a diverse range of electronic applications.