EN
  • EN
  • DE

8TPE100MPC2

Part No 8TPE100MPC2
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2012+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 751615-8TPE100MPC2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8TPE100MPC2 CAD Model

Description

Product Overview: 8TPE100MPC2 - ON Semiconductor

The 8TPE100MPC2 is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a tantalum polymer capacitor that offers a range of features making it suitable for various applications in electronics. With its robust design and high-performance characteristics, the 8TPE100MPC2 is an ideal choice for engineers and designers looking to improve the reliability and efficiency of their electronic circuits.

This capacitor boasts a capacitance value of 100 microfarads (μF) with a precision tolerance, providing stable energy storage and smoothing capabilities in electronic circuits. The voltage rating for the 8TPE100MPC2 is 2.5 volts, which allows it to be used in low voltage applications while maintaining its performance integrity.

The 8TPE100MPC2 is constructed using a tantalum polymer, which offers several advantages over traditional electrolytic capacitors. This material provides lower equivalent series resistance (ESR), which translates to better frequency characteristics and thermal stability. As a result, the capacitor can handle higher ripple currents and operate at a wider temperature range, making it extremely reliable under various environmental conditions.

ON Semiconductor has packaged the 8TPE100MPC2 in a compact case with a surface-mount design, facilitating easy integration into PCBs (printed circuit boards) without taking up significant space. This makes the capacitor particularly useful in space-constrained applications such as portable electronics, telecommunications, and computer peripherals.

The 8TPE100MPC2 also features a long operational lifespan and a low leakage current, ensuring that it maintains its performance over time and does not significantly drain the circuit's power when in a standby state. This is especially critical for battery-powered devices where power efficiency is paramount.

With its combination of high capacitance, low ESR, and durability, the 8TPE100MPC2 from ON Semiconductor is a reliable and efficient solution for designers looking to enhance the performance of their electronic products. Whether used in power management, decoupling, or energy storage applications, this capacitor is engineered to meet the demands of modern electronic circuits.

You May Also Be Interested in

Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Intel
Lowest to $50.4238
IXYS
Lowest to $7.8205
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Tyco Electronics
Lowest to $1.1071
Texas Instruments
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4897 $58.7640
290+ $0.4019 $116.5510
450+ $0.3892 $175.1400
615+ $0.3777 $232.2855
795+ $0.3650 $290.1750
1,065+ $0.3269 $348.1485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,580 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess