ON Semiconductor 74VHCT541AM Octal Bus Buffer
The 74VHCT541AM from ON Semiconductor is an advanced high-speed CMOS octal bus buffer designed to meet the requirements of high-performance data transmission systems. This integrated circuit is a member of the VHCT family, which signifies very high-speed CMOS technology, and it is particularly suitable for interfacing with high-speed logic families such as TTL.
With its octal bus buffer configuration, the 74VHCT541AM features eight non-inverting buffers with 3-state outputs to provide both high drive capability and high impedance. The 3-state outputs allow for connection to a bus-organized system without the need for external pull-up resistors, making this device ideal for bus-oriented applications.
The 74VHCT541AM offers a wide operating voltage range of 4.5V to 5.5V, which is compatible with TTL-level logic while providing the benefits of CMOS technology, such as low quiescent power consumption and robust noise immunity. This makes it a versatile choice for mixed-technology systems where TTL and CMOS devices coexist.
Key features of the 74VHCT541AM include:
- High-speed performance: The device operates at frequencies up to 150MHz, ensuring fast data transmission for critical applications.
- Low power consumption: It has a low power-down leakage current and low operational ICC, which helps to minimize power usage in battery-powered or power-sensitive applications.
- Input and output interface capability: The device can interface with TTL levels while maintaining CMOS low power dissipation.
- Pin and function compatibility: This buffer is pin-compatible with other standard logic families, facilitating easy integration into existing designs.
- Improved latch-up immunity: The 74VHCT541AM has enhanced latch-up protection, providing robustness in complex electronic environments.
- Wide operating temperature range: It is designed to operate over a temperature range of -55°C to +125°C, making it suitable for industrial applications.
This device is offered in a 20-lead SOIC package, providing a compact footprint for space-constrained applications. The 74VHCT541AM is a reliable choice for system designers seeking a high-performance, high-speed octal buffer with the added advantages of CMOS technology.
Whether used in data transmission, computing, or digital signal processing, the ON Semiconductor 74VHCT541AM is engineered to deliver consistent performance and ease of use for a wide array of electronic projects and products.