EN
  • EN
  • DE

PIC16LF1903-I/SO

Part No PIC16LF1903-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 28SOIC / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 256 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 11x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SOIC
Base Product Number PIC16LF1903
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number PIC16LF1903ISO
Standard Package 27
Win Source Part Number 1320930-PIC16LF1903-I/SO
Ultra Librarian 3D Model Ultra Librarian PIC16LF1903-I/SO CAD Model

Description

PIC16LF1903-I/SO - Microchip Technology

The PIC16LF1903-I/SO is a highly capable microcontroller unit (MCU) from Microchip Technology, designed to cater to a wide range of applications that require low power consumption and high-performance processing. This MCU is part of Microchip's extensive PIC16 family, known for its robust architecture, versatility, and ease of use.

Housed in a compact SOIC-14 package, the PIC16LF1903-I/SO integrates a powerful 8-bit processor core with features that enable efficient handling of various tasks. It operates at a voltage range of 1.8V to 3.6V, which is ideal for battery-operated and portable devices where power efficiency is crucial. With an industrial temperature range of -40°C to +85°C, it is well-suited for operation in harsh environments.

The device boasts 7 KB of flash memory, which provides ample space for application code, and 256 bytes of EEPROM for data storage that needs to persist across power cycles. Additionally, 256 bytes of RAM are available for temporary data storage and manipulation during operation. The PIC16LF1903-I/SO also features a rich set of peripherals, including an integrated 10-bit Analog-to-Digital Converter (ADC), which allows it to interface with analog sensors and devices directly.

Communication with other digital devices is made possible through the inclusion of various serial communication modules, such as I2C, SPI, and UART, providing designers with flexibility in system design. The microcontroller also includes a Capture/Compare/PWM (CCP) module, which is extremely useful for generating precise timing sequences, controlling motors, and managing other timing-critical tasks.

To ensure reliable operation, the PIC16LF1903-I/SO is equipped with a variety of safety and monitoring features, including a Power-on Reset (POR), a Brown-out Reset (BOR), and a Watchdog Timer (WDT). These features help to safeguard the MCU against unexpected power fluctuations and system malfunctions.

In summary, the PIC16LF1903-I/SO from Microchip Technology is an efficient, feature-rich microcontroller that offers a balanced combination of performance, power efficiency, and reliability, making it an excellent choice for engineers and hobbyists alike for developing sophisticated and power-sensitive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess