EN
  • EN
  • DE

74VHC02SJ

Part No 74VHC02SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 8mA, 8mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74VHC02
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133465-74VHC02SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC02SJ CAD Model

Description

The ON Semiconductor 74VHC02SJ is a high-speed CMOS device that belongs to a family of silicon integrated circuits designed to offer both robust performance and low power consumption. This product features four independent 2-input NOR gates, making it a versatile component for a wide range of digital applications.

Key Features

  • Logic Type: NOR Gate
  • Number of Circuits: Four 2-Input NOR Gates
  • Supply Voltage Range: 2V to 5.5V
  • Operating Temperature: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SOP-14
  • High Noise Immunity: VNIH = VNIL = 28% VCC (Min)
  • Low Power Dissipation: ICC = 2 µA (Max) at TA = 25°C
  • High-Speed Performance: tPD = 4.8 ns (Max) at TA = 25°C and VCC = 5V

Product Description

The 74VHC02SJ is designed to operate with a broad supply voltage range from 2V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels. Its low power consumption is a key feature, with a maximum quiescent current of only 2 µA at 25°C, which is particularly beneficial in battery-operated devices where power efficiency is crucial.

With its fast propagation delay of only 4.8 ns at 5V, the 74VHC02SJ is optimized for high-speed operation, ensuring that signal transmission is both quick and reliable. The device also boasts high noise immunity, which is essential for maintaining signal integrity in electrically noisy environments.

The 74VHC02SJ is packaged in a SOP-14 (Small Outline Package) that is designed for surface mounting, which saves valuable PCB space and is ideal for compact electronic assemblies. Its wide operating temperature range from -55°C to +125°C allows for use in extreme environmental conditions, making it a reliable choice for industrial and automotive applications as well as consumer electronics.

To sum up, the ON Semiconductor 74VHC02SJ Quad 2-Input NOR Gate is a high-performance, low-power component that is well-suited for a variety of digital logic applications, offering designers flexibility, reliability, and efficiency in their circuit designs.

You May Also Be Interested in

ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess