Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NAND Gate
Number of Inputs 2
Features Open Drain
Supply Voltage (V) 1.2V ~ 3.6V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low -, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 2.8ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VCX38
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1133450-74VCX38M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VCX38M CAD Model

Description

Overview of Product 74VCX38M from ON Semiconductor

The 74VCX38M is a high-performance, low-voltage CMOS device from ON Semiconductor, designed to deliver the optimal balance between speed and power consumption. This advanced integrated circuit is part of the VCX family, which stands for Voltage eXtended CMOS technology, engineered to operate with a very low voltage supply while maintaining signal integrity.

Key Features of the 74VCX38M

  • Low Voltage Operation: The device is capable of operating at a voltage range of 1.2V to 3.6V, making it ideal for battery-operated and low-power applications.
  • High Speed: Despite its low power consumption, the 74VCX38M does not compromise on speed, providing fast signal propagation to meet the requirements of high-speed data processing.
  • Power-Off Protection: The inputs include a power-off protection feature, which ensures that the device remains unaffected when the power supply is turned off.
  • Drive Capability: This device can drive up to 24mA at the outputs, allowing it to control a variety of load types effectively.
  • Bus Hold Circuitry: Integrated bus hold circuitry on the data inputs eliminates the need for external pull-up or pull-down resistors, saving board space and component costs.

Applications

The versatility of the 74VCX38M makes it suitable for a broad range of applications across different sectors. It is particularly useful in:

  • Portable and handheld devices due to its low power consumption.
  • High-speed data processing systems that require quick signal transition.
  • Memory address decoding, given its ability to interface with different voltage levels.
  • General logic applications where a wide voltage range is beneficial.

Technical Specifications

The 74VCX38M is offered in a compact surface-mount package, providing a space-efficient solution for PCB designs. It is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range. The product is also compliant with JEDEC standard no. 8-1A for logic levels, which guarantees compatibility with other standard logic components.

With its combination of low power consumption, high speed, and versatile applications, the 74VCX38M from ON Semiconductor is an excellent choice for designers looking to optimize their electronic systems for performance and efficiency.

You May Also Be Interested in

ON Semiconductor
IC INVERT SCHMITT 2CH 2-IN 6UDFN / Inverter IC 2 Channel Schmitt Trigger 6-UDFN (1x1)
Lowest to $0.1025
ECAD model for NL27WZ14MU3TCG
Texas Instruments
Need more? Email Us
ECAD model for MM74HC10M
Fairchild/ON Semiconductor
Hex Inverter
Need more? Email Us
ECAD model for MM74HC04MX_NL
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-DIP
Need more? Email Us
ECAD model for MM74C32N
Fairchild/ON Semiconductor
IC GATE AND 4CH 2-INP 14-SOIC / AND Gate 4-Element 2-IN CMOS 14-Pin SOIC N T/R
Lowest to $0.4931
ECAD model for MM74HCT08MX
Texas Instruments
Need more? Email Us
ECAD model for MM74HC158N
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $1.7728
ECAD model for MM74HCT00MX
Fairchild/ON Semiconductor
IC GATE OR 4CH 2-INP 14-SOIC
Lowest to $0.1792
ECAD model for MM74HCT32MX
Fairchild/ON Semiconductor
IC INVERTER HEX TTL-NMOS 14SOIC
Lowest to $0.3153
ECAD model for MM74HCT04MX

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention