EN
  • EN
  • DE

74VCX162827MTD

Part No 74VCX162827MTD
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 56TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 2 Element 10 Bit per Element 3-State Output 56-TSSOP
Manufacturer ON Semiconductor
Series 74VCX
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74VCX162827
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 34
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908335-74VCX162827MTD
Ultra Librarian 3D Model Ultra Librarian 74VCX162827MTD CAD Model

Description

ON Semiconductor 74VCX162827MTD Product Overview

The 74VCX162827MTD is a high-performance, low-voltage 20-bit universal bus driver from ON Semiconductor, designed with a 3.6V tolerant input and output for interfacing with 5V signal environments. This device is part of the VCX family, which is optimized for low voltage operation while maintaining compatibility with existing 5V systems.

Manufactured with an advanced CMOS technology, the 74VCX162827MTD offers a compelling combination of high-speed operation and low power consumption. The bus driver operates at a voltage range of 1.65V to 3.6V, which allows for reduced power usage without compromising on performance. This makes the device suitable for a variety of applications that require efficient interfacing between different voltage domains, such as telecommunications, computing, and industrial equipment.

The device features 20-bit bus interface with two separate 10-bit bus bars (A and B), each with its own output enable (OE) control, which allows for greater flexibility in controlling the flow of data. When the output enable (OE) input is high, the device is in a high-impedance state, thus isolating the bus lines. This high-impedance state also occurs when the device is powered down (V_CC = 0V), which helps in preventing damage to the connected components or unintended data transmission.

Designed with a balanced output drive with current limiting resistors, the 74VCX162827MTD ensures reduced line noise in high-speed applications. Additionally, the device's Latch-Up performance exceeds 300mA per JESD 17, which provides robustness and reliability in complex electronic systems. The 74VCX162827MTD is offered in a TSSOP package, making it compact and suitable for space-constrained applications.

Overall, the 74VCX162827MTD from ON Semiconductor is a versatile and efficient solution for modern electronic systems requiring high-speed bus driving capabilities with the added benefit of low-voltage operation and 5V tolerant inputs and outputs. Its advanced features and robust performance make it an ideal choice for designers looking to optimize their systems for speed and power efficiency.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess