EN
  • EN
  • DE

74LVX14SJ

Part No 74LVX14SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Hex Inverter with Schmitt Trigger Input | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.9V
Logic Level - High 2.2V
Max Propagation Delay at V, Max CL 14.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LVX14
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1133348-74LVX14SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX14SJ CAD Model

Description

ON Semiconductor 74LVX14SJ: Hex Schmitt Inverter

The ON Semiconductor 74LVX14SJ is a high-performance, low-voltage CMOS device that belongs to the 74LVX family. This integrated circuit is designed to offer a robust solution for digital signal processing with its six independent Schmitt trigger inverters. Engineered for use in applications requiring high-speed operation while maintaining low power consumption, the 74LVX14SJ is an ideal choice for a wide range of electronic systems.

Key Features

  • Low Voltage Operation: The device operates at a nominal voltage of 3.3V, making it compatible with low-voltage systems and helping to reduce overall power consumption.
  • High Speed: It offers fast propagation delays, ensuring quick response times suitable for high-speed applications.
  • Schmitt Trigger Action: With Schmitt trigger inputs, the 74LVX14SJ provides excellent noise immunity and stable output switching, even in the presence of slow input transitions or noisy environments.
  • Power Down Protection: Inputs and outputs are equipped with protection against high static voltages or electric fields, ensuring device reliability and longevity.
  • Low Power Dissipation: The device is optimized for low power consumption, making it an energy-efficient choice for battery-operated devices.
  • Multiple Package Options: Available in a variety of package types, including the compact 14-pin SOIC (SJ) package, providing flexibility for different design requirements.

Applications

The 74LVX14SJ is versatile and can be deployed in numerous applications, such as:

  • Wave shaping and signal processing
  • Glitch-free clock generation
  • Logic level translation
  • Pulse shaping circuits
  • High-speed data communications

Technical Specifications

Below are some of the technical specifications of the 74LVX14SJ:

  • Supply Voltage (Vcc): 2.0V to 3.6V
  • High-Level Output Current: -4 mA
  • Low-Level Output Current: 8 mA
  • Operating Temperature Range: -55°C to +125°C
  • Propagation Delay Time: Typically 4.5 ns at 3.3V and 25°C

With its combination of high-speed operation, low power consumption, and robust noise immunity, the ON Semiconductor 74LVX14SJ is a reliable and efficient solution for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Nexperia USA Inc.
IC GATE NAND 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess