EN
  • EN
  • DE

74LVX14M

Part No 74LVX14M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Hex Inverter with Schmitt Trigger Input | IC INVERTER SCHMITT 6CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Logic Type Inverter
Number of Inputs 6
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.9V
Logic Level - High 2.2V
Max Propagation Delay at V, Max CL 14.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LVX14
Manufacturer Pack Quantity 1,100
MSL Level 1 (Unlimited)
Win Source Part Number 1133345-74LVX14M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX14M CAD Model

Description

The 74LVX14M is a high-performance, low-voltage Hex Schmitt-trigger inverter designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This integrated circuit is tailored for use in applications that require high-speed operation while maintaining low power consumption.

Key Features

  • Logic Type: Hex Schmitt-trigger inverter
  • Supply Voltage Range: 2.0V to 3.6V, ideal for battery-operated applications.
  • High-Speed Operation: The device is capable of operating at high speeds, with a typical propagation delay time of only 8.2ns at 3.3V.
  • Low Power Dissipation: It boasts a low power consumption, which is essential for extending the battery life in portable devices.
  • Drive Capability: Capable of driving up to 5 LSTTL loads over the full temperature range.
  • Logic Level Translation: The 74LVX14M can be used to translate logic levels from 3.3V to 5V systems, facilitating communication between different logic families.

Applications

The versatile nature of the 74LVX14M makes it suitable for a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Logic level translation
  • Glitch-free power-up/power-down sequencing

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74LVX14M is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets industry standards for reliability and performance.

Environmental Compliance

The 74LVX14M is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic manufacturers looking to reduce the environmental impact of their products.

Ordering Information

The product is available in a 14-pin SOIC package and is identified by the part number 74LVX14M. For detailed ordering and shipping information, contact ON Semiconductor or an authorized distributor.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess