EN
  • EN
  • DE

74LVTH2244MTCX

Part No 74LVTH2244MTCX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 20TSSOP / Low Voltage Octal Buffer/Line Driver with 3-STATE Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 12mA, 12mA
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Part Number Series 74LVTH2244
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805689-74LVTH2244MTCX
Ultra Librarian 3D Model Ultra Librarian 74LVTH2244MTCX CAD Model

Description

ON Semiconductor 74LVTH2244MTCX Octal Buffer/Line Driver

The ON Semiconductor 74LVTH2244MTCX is a high-performance, non-inverting octal buffer and line driver designed to facilitate the interfacing of 3.3V or 5V systems with 5V bus lines in a controlled impedance environment. This device is ideal for driving bus lines or buffering memory address registers, providing the necessary drive to ensure clear data transmission over long distances or through high-capacity loads.

Key Features:

  • Technology: The device is built using an advanced BiCMOS technology which offers optimal speed-power combination and ensures robust performance.
  • Logic Type: It features non-inverting buffers with 3-state outputs, which makes it suitable for driving heavily loaded outputs with high fan-out requirements.
  • Voltage Compatibility: It is designed to interface between 3.3V and 5V circuits, providing a smooth transition and compatibility between different voltage systems.
  • Drive Capability: The 74LVTH2244MTCX can deliver high drive (-32mA I_OH, 64mA I_OL) which is perfect for overcoming the capacitive load of multiple inputs.
  • Package: The device comes in a TSSOP-20 package, which is compact and suitable for space-constrained applications.

Performance and Quality:

ON Semiconductor has ensured that the 74LVTH2244MTCX meets the highest quality and performance standards. The device features balanced output drive with current limiting resistors, which enhances its performance in adverse conditions. Furthermore, the 74LVTH2244MTCX is characterized for operation from -40°C to +85°C, ensuring reliability across a wide range of environmental conditions.

Applications:

Thanks to its versatile characteristics, the 74LVTH2244MTCX is suitable for a variety of applications, including:

  • Bus interface or signal buffering in servers, workstations, and desktop PCs
  • Memory address driving in high-performance memory modules
  • Communication systems requiring high-speed data transfer
  • Industrial control systems where signal integrity is paramount

In summary, the ON Semiconductor 74LVTH2244MTCX is a robust and reliable octal buffer/line driver that offers excellent signal integrity, high-speed data transfer, and compatibility with mixed-voltage systems. Its advanced features make it an essential component for modern electronic designs that require high-performance interfacing and data communication.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5164 $59.3860
275+ $0.4238 $116.5450
425+ $0.4105 $174.4625
585+ $0.3973 $232.4205
755+ $0.3841 $289.9955
1,010+ $0.3443 $347.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,808 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess