EN
  • EN
  • DE

74LCX821MTC

Part No 74LCX821MTC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 10-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs | IC FF D-TYPE SNGL 10BIT 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 7ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-TSSOP
Family Part Number 74LCX821
Manufacturer Pack Quantity 61
MSL Level 1 (Unlimited)
Win Source Part Number 1132406-74LCX821MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LCX821MTC CAD Model

Description

ON Semiconductor 74LCX821MTC: A Low-Voltage 10-Bit D-Type Flip-Flop with 5V Tolerant Inputs/Outputs

The 74LCX821MTC is a high-performance CMOS product from ON Semiconductor, designed to meet the escalating demands for robust, low-voltage digital integration. This 10-bit D-type flip-flop is part of the LCX family, which is known for its 5V tolerant inputs and outputs, making it compatible with mixed-voltage systems. The device is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of digital applications.

With a 2.7V to 3.6V operating voltage range, the 74LCX821MTC ensures low power consumption while maintaining high-speed operation. It is capable of functioning at a similar speed as 5V devices, which is a significant advantage for power-sensitive designs. The flip-flop's inputs can tolerate voltages up to 5V without any risk of damage, which means that it can be directly interfaced with 5V logic signals without requiring additional level shifting components.

The device features a bus-hold circuitry on each data input, which eliminates the need for external pull-up or pull-down resistors and simplifies the design process. This feature helps to maintain the last active state on the input lines when they are left floating, thus enhancing the stability of the system.

With its 24-pin TSSOP (Thin Shrink Small Outline Package), the 74LCX821MTC offers a compact footprint that is beneficial for space-constrained applications. The package is also surface-mountable, which allows for efficient assembly and integration into various electronic systems.

ON Semiconductor has designed the 74LCX821MTC with a range of protective features to ensure reliable operation. These include over-voltage tolerant inputs and outputs for interfacing with higher voltage levels, as well as power-off high impedance inputs and outputs. Additionally, the device supports live insertion and withdrawal capabilities, which means it can be added or removed from a live backplane without causing glitches on the bus.

In conclusion, the 74LCX821MTC from ON Semiconductor is a versatile and reliable choice for designers looking to incorporate a 10-bit flip-flop into their low-voltage systems, with the added benefit of 5V tolerant I/Os for mixed-voltage environment compatibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
Hex D-Type Flip-Flops with Clear
Lowest to $0.4457
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7508 $60.0640
190+ $0.6168 $117.1920
295+ $0.5971 $176.1445
400+ $0.5775 $231.0000
520+ $0.5590 $290.6800
695+ $0.5013 $348.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,017 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess