EN
  • EN
  • DE

AMC1203DWR

Part No AMC1203DWR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 105°C
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1144255-AMC1203DWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1203
Introduction Date February 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC1203DWR CAD Model

Description

Overview of Texas Instruments AMC1203DWR

The Texas Instruments AMC1203DWR is a precision, delta-sigma (ΔΣ) modulator that converts an analog input signal into a high-speed data stream with exceptional levels of accuracy and stability. This integrated circuit is designed for electric motor control, power-supply control, and many other industrial applications where precise measurement of rapidly changing signals is critical.

Key Features

  • High Resolution: The AMC1203DWR is a 16-bit modulator with a data rate of up to 20MHz, providing high-resolution analog-to-digital conversion.
  • Isolation: It features a 3kVrms isolation barrier that not only protects the low-voltage side from high voltages but also reduces system noise, making it ideal for sensitive applications.
  • Low Offset Error: The device offers a low offset error and gain error, ensuring accurate readings over a wide temperature range.
  • Differential Input: With a differential input range of ±250mV, the AMC1203DWR can accurately process both positive and negative signal swings.
  • External Clock Input: An external clock input allows for flexible integration with microcontrollers and digital signal processors.

Applications

Due to its high level of precision and robustness, the AMC1203DWR is well-suited for a variety of demanding applications, including:

  • Motor Control: Precise current sensing in motor control applications for better performance and efficiency.
  • Power Monitoring: Accurate voltage and current measurements for power-supply control and power monitoring systems.
  • Industrial Automation: Integration into automated systems that require reliable and continuous data conversion.
  • Renewable Energy Systems: Used in inverters and power converters for solar and wind energy systems.

Package and Quality

The AMC1203DWR comes in a small, lead-free SOIC-16 (DWR) package, which is easy to integrate into various circuit designs. Texas Instruments ensures high standards of quality and reliability, making this component a trustworthy choice for professional-grade applications.

With its combination of features, the AMC1203DWR from Texas Instruments stands out as a superior choice for designers looking to implement precise and reliable data acquisition systems in their industrial and energy-related projects.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1645 $50.8225
12+ $8.3401 $100.0812
19+ $8.0795 $153.5105
26+ $7.8189 $203.2914
34+ $7.5582 $256.9788
45+ $6.7764 $304.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess