EN
  • EN
  • DE

74LCX821MSA

Part No 74LCX821MSA
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Low Voltage 10-Bit D-Type Flip-Flop with 5V Tolerant Inputs and Outputs | IC FF D-TYPE SNGL 10BIT 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 10
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 7ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Iq) 10μA
Input Capacitance 7pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Family Part Number 74LCX821
Manufacturer Pack Quantity 58
MSL Level 1 (Unlimited)
Win Source Part Number 1132405-74LCX821MSA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX821MSA CAD Model

Description

ON Semiconductor 74LCX821MSA: A High-Performance 10-Bit D-Type Flip-Flop

The 74LCX821MSA from ON Semiconductor is a high-speed CMOS 10-bit D-type flip-flop with a bus-hold feature, designed to meet the evolving needs of modern digital systems. This integrated circuit is part of ON Semiconductor's LCX family, known for its low voltage operation and significantly reduced power consumption. The 74LCX821MSA is ideal for applications that require the capture and storage of multiple bits of data simultaneously, such as registers, buffers, and control storage.

Key Features:

  • Low Voltage Operation: The device is optimized for 3.3V VCC operation but can also handle 5V tolerant inputs, providing flexible compatibility with mixed-voltage systems.
  • High-Speed Performance: It boasts a propagation delay of approximately 5ns at 3.3V, enabling high-speed data transfer and processing.
  • Power Down High Impedance Inputs and Outputs: This feature ensures that the device maintains a high impedance state when powered down, minimizing potential power leakage.
  • Bus-Hold Data Inputs: The bus-hold feature eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Support for Live Insertion and Withdrawal: The 74LCX821MSA can be inserted or removed from a live backplane without causing disruption to the existing data flow, thanks to its control circuitry.

Technical Specifications:

  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 10
  • Number of Elements: 1
  • Output Type: Tri-State
  • Mounting Type: Surface Mount
  • Package / Case: SOP-24

The 74LCX821MSA is supplied in a SOP-24 (Small Outline Package) form factor, which is suitable for automated surface-mount assembly processes and space-constrained applications. Its robust design ensures reliable operation even under the stress of varying environmental conditions and frequent handling, which is typical in industrial and commercial settings.

ON Semiconductor's commitment to quality and performance is evident in the 74LCX821MSA, making it a smart choice for designers looking to implement fast and efficient data handling in their digital systems.

You May Also Be Interested in

ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
Octal 3-State Non-Inverting D Flip-Flop High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.2556
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16SOIC
Lowest to $1.2904

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,925 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess