EN
  • EN
  • DE

74LCX16245G

Part No 74LCX16245G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description Low Voltage 16-Bit Bidirectional Transceiver with 5V Tolerant Inputs and Outputs | IC TXRX NON-INVERT 3.6V 54FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Supply Voltage (V) 2V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-LFBGA
Supplier Device Package 54-FBGA (5.5x8)
Family Part Number 74LCX16245
Manufacturer Pack Quantity 1,092
MSL Level 1 (Unlimited)
Win Source Part Number 1132357-74LCX16245G
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX16245G CAD Model

Description

The 74LCX16245G is a high-performance, low-voltage 16-bit bidirectional transceiver designed by ON Semiconductor. It is part of the LCX family, which is renowned for its 5V tolerant inputs and outputs, making it compatible with mixed-voltage system environments.

This transceiver is designed for asynchronous communication between data buses. The direction of data transmission is determined by the DIR input, while the output enable (OE) pin places the output in either a high impedance or active state, depending on the requirements of the system.

Key Features:

  • Low Voltage Operation: The 74LCX16245G can operate at a nominal voltage of 3.3V, which is ideal for low-power applications while still maintaining compatibility with 5V signals.
  • 5V Tolerant Inputs and Outputs: Inputs and outputs can tolerate 5V, allowing for interface with higher voltage systems without the need for additional level shifting hardware.
  • High-Speed Operation: This transceiver is capable of high-speed data transmission, which is essential for modern high-speed data buses.
  • Power-Off High Impedance Inputs and Outputs: When powered off, the device ensures that the inputs and outputs remain in a high impedance state to prevent any potential damage.
  • Support for Live Insertion: The 74LCX16245G includes features that support live insertion and withdrawal, minimizing device and data corruption during hardware changes.
  • Low Power Consumption: This device has been optimized for low power consumption, making it suitable for battery-powered and power-sensitive applications.

Applications:

The 74LCX16245G is versatile and can be used in a variety of applications. Some common uses include:

  • Communication between different voltage domains within a system.
  • Interfacing with legacy systems that operate at higher voltages.
  • High-speed data acquisition and processing systems.
  • Server and telecom backplanes that require high-speed bidirectional data paths.

In conclusion, the ON Semiconductor 74LCX16245G is a robust and flexible solution for systems that require reliable bidirectional data transfer between different voltage domains, without compromising on speed and power efficiency.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7050 $61.6400
19+ $6.3225 $120.1275
29+ $6.1250 $177.6250
39+ $5.9275 $231.1725
51+ $5.7300 $292.2300
68+ $5.1374 $349.3432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess