EN
  • EN
  • DE

74LCX08SJ

Part No 74LCX08SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input AND Gate with 5V Tolerant Inputs | IC GATE AND 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 5.5ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74LCX08
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1132330-74LCX08SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LCX08SJ CAD Model

Description

Product Overview: 74LCX08SJ from ON Semiconductor

The 74LCX08SJ is a high-performance, Quad 2-Input AND Gate IC designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the LCX series, which is characterized by low voltage operation and low power consumption, making it an ideal choice for a wide range of applications including portable devices, computing, and telecommunications.

Key Features

  • Low Voltage Operation: The 74LCX08SJ operates at a 2.3V to 3.6V voltage range, which is suitable for interfacing with 3.3V logic levels while maintaining 5V tolerant inputs.
  • High-Speed Performance: It is designed to support high-speed data processing, with a propagation delay of approximately 4.5 ns at 3.3V, allowing for efficient signal processing in critical applications.
  • Power-Down High Impedance Inputs and Outputs: This feature ensures that the device consumes minimal power when not in active use, contributing to the overall energy efficiency of the system.
  • Source and Sink Capability: The 74LCX08SJ can source and sink 24mA at the outputs, providing robust drive capabilities and improved signal integrity.
  • Lead-Free and RoHS Compliant: The product is available in a lead-free, surface-mount package, adhering to environmentally friendly manufacturing standards.

Applications

The versatility of the 74LCX08SJ makes it suitable for a variety of applications across different sectors. It can be used in:

  • Portable Devices: Smartphones, Tablets, and Wearables
  • Computing: Motherboards, Servers, and Data Storage
  • Telecommunications: Network Switches, Routers, and Base Stations
  • Consumer Electronics: Digital Cameras, Gaming Consoles, and Home Entertainment Systems
  • Industrial Control Systems

Package Information

The 74LCX08SJ comes in a compact SOIC-14 (SJ) package, which is designed for space-constrained applications. The small footprint and surface-mount design allow for efficient use of PCB space without compromising performance.

Conclusion

With its combination of low power consumption, high-speed operation, and robust I/O capability, the 74LCX08SJ from ON Semiconductor is an excellent choice for designers looking to optimize their digital logic operations. Its compliance with environmental standards further enhances its appeal in today's eco-conscious market.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3447 $58.5990
410+ $0.2829 $115.9890
635+ $0.2740 $173.9900
875+ $0.2652 $232.0500
1,130+ $0.2563 $289.6190
1,510+ $0.2298 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,034 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess