ON Semiconductor 74HCU04MX Hex Inverter
The ON Semiconductor 74HCU04MX is a high-performance, hex inverter chip designed for a wide range of applications requiring logic inversion. This integrated circuit is part of the 74HCU series, known for its robustness and reliability. The 74HCU04MX is particularly suitable for creating oscillators, performing logic gate functions, and for use in signal processing applications.
Key Features
- Logic Type: Inverter
- Number of Circuits: 6
- Input Type: Standard
- Output Type: Open Drain
- Supply Voltage Range: 2V to 6V
- Operating Temperature: -55°C to +125°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
The 74HCU04MX provides users with six independent inverter gates in a single package, making it an efficient choice for space-constrained applications. Each inverter is designed to handle a wide range of input voltages, ensuring compatibility with various logic levels. The open-drain output enables the chip to be used in wired-AND logic configurations, further enhancing its versatility.
Applications
This hex inverter is widely used in applications that require logic level conversion, signal inversion, or pulse shaping. It is also an excellent choice for implementing simple logic functions without the need for additional components. Its robust operating temperature range makes it suitable for industrial and automotive applications, where reliability under harsh conditions is paramount.
Quality and Reliability
ON Semiconductor is a trusted name in the semiconductor industry, and the 74HCU04MX is manufactured to the highest standards. It is designed to meet or exceed the stringent requirements of the automotive industry, ensuring a long operational life and consistent performance. The device is also RoHS compliant, which means it adheres to environmental standards by avoiding the use of hazardous substances.
Whether you are designing a complex logic circuit or simply need a reliable inverter for a basic application, the ON Semiconductor 74HCU04MX is an excellent choice that combines functionality, reliability, and cost-effectiveness.