ON Semiconductor 74HC32A Quad 2-Input OR Gate
The ON Semiconductor 74HC32A device is a high-performance, Quad 2-Input OR Gate integrated circuit, designed to operate with a wide range of digital applications. This advanced CMOS (Complementary Metal-Oxide Semiconductor) technology ensures low power consumption while providing a high-speed output which is both robust and reliable.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- High-Speed Performance: The 74HC32A is capable of fast switching, with a typical propagation delay time of only 8ns at a 6V supply, making it suitable for high-speed signal processing applications.
- Operating Voltage Range: 2V to 6V, accommodating a variety of power requirements for different system designs.
- Output Current: Capable of driving up to 5.2mA at 5V, allowing for direct interfacing with other logic families.
- Low Power Consumption: Thanks to CMOS technology, the device has a low power dissipation, reducing the overall energy consumption of the system it is integrated into.
- Temperature Range: The device can operate over a wide temperature range from -55°C to 125°C, ensuring functionality in harsh environments.
- Package Options: Available in various packages including SOIC, TSSOP, and PDIP, providing flexibility for different PCB layouts and assembly processes.
Applications:
The 74HC32A is highly versatile and can be used in a broad spectrum of digital circuits. Common applications include:
- Logic function implementation
- Signal gating
- Input/output expansion
- Control logic
- Function generators
With its combination of speed, efficiency, and reliability, the ON Semiconductor 74HC32A is an excellent choice for designers looking to implement OR logic functions in their digital systems.