EN
  • EN
  • DE

STP45NF3LL

Part No STP45NF3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description N-CHANNEL 30V - 0.014ohm - 45A TO-220 - TO220FP - D2PAK STripFET II™ POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET II
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 45A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 1V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 17nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds 800pF @ 25V
Vgs (Maximum) ±16V
Power Dissipation (Maximum) 70W (Tc)
Rds On (Maximum) @ Id, Vgs 18 mOhm @ 22.5A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220AB
Package TO-220-3
Win Source Part Number 1261740-STP45NF3LL
Manufacturer Homepage www.st.com
Family Name STP45NF3LL
Introduction Date November 15, 2002
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian STP45NF3LL CAD Model

Description

STP45NF3LL - N-Channel MOSFET by STMicroelectronics

The STP45NF3LL is a high-performance N-Channel MOSFET manufactured by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is part of STMicroelectronics' low voltage PowerMESH™ lineup, which is well-regarded for its excellent on-state resistance (R<sub>DS(on)) and superior switching performance.

Key Features

  • Low Threshold Drive: The device can be driven at low gate voltages, making it suitable for low-power applications and compatible with logic-level devices.
  • High Current Capability: With a continuous drain current (I<sub>D) of up to 45A, the STP45NF3LL is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: A typical R<sub>DS(on) of just 0.024Ω minimizes conduction losses and improves overall efficiency, which is critical for power management in electronic circuits.
  • 100% Avalanche Tested: Ensures robustness and reliability, guaranteeing the device can withstand high-energy pulses in the avalanche and commutation modes.
  • Application Versatility: Suitable for a wide range of applications, including DC/DC converters, motor control, and general-purpose switching.

Electrical Characteristics

  • Voltage Rating: The STP45NF3LL can handle drain-source voltages (V<sub>DSS) up to 30V, making it suitable for most low voltage applications.
  • Thermal Performance: Enhanced with a maximum junction temperature (T<sub>J) of 175°C, it ensures stable performance even under high temperature conditions.

Package and Quality

The STP45NF3LL is offered in a TO-220 package, which is widely used and known for its ease of installation and robustness. The package is designed to offer good heat dissipation, which is crucial for maintaining the longevity and performance of the MOSFET. Furthermore, STMicroelectronics adheres to strict quality control standards, ensuring that each STP45NF3LL MOSFET meets the highest quality and performance benchmarks.

In summary, the STP45NF3LL from STMicroelectronics is a testament to the company's commitment to providing advanced semiconductor solutions that meet the evolving needs of modern electronics. Its combination of high current capability, low on-resistance, and thermal efficiency makes it a go-to choice for designers looking to optimize power management in their circuits.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4692 $58.6500
305+ $0.3850 $117.4250
465+ $0.3730 $173.4450
640+ $0.3610 $231.0400
830+ $0.3490 $289.6700
1,110+ $0.3128 $347.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 225 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess