Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 3mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74F251
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1131321-74F251ASC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F251ASC CAD Model

Description

The 74F251ASC is a high-performance, fast-switching multiplexer from ON Semiconductor, a leading provider in the semiconductor industry. This device is part of the 74F series, which is renowned for its fast switching speeds and reliable performance in a variety of digital applications.

Key Features

  • Logic Type: The 74F251ASC is a 1-of-8 multiplexer/demultiplexer, which allows it to route a single input line to eight output lines or vice versa.
  • Switching Speed: It offers fast switching speeds, making it suitable for high-speed operations in digital circuits.
  • Voltage Range: The device operates at a nominal voltage of 5V, with a typical voltage range that ensures compatibility with standard TTL (Transistor-Transistor Logic) levels.
  • Power Consumption: Designed with power efficiency in mind, the 74F251ASC has a low power dissipation, minimizing the energy consumption in electronic systems.
  • Package: It comes in a standard 16-pin SOIC package, which allows for easy integration into printed circuit boards (PCBs) with surface-mount technology (SMT).
  • Temperature Range: This multiplexer is operational over the industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Applications

The 74F251ASC is versatile and can be used in a wide range of applications, including:

  • Data routing and signal gating
  • Function generation
  • Communication systems
  • Control systems
  • Computing and data processing equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74F251ASC multiplexer is produced with stringent quality control processes and is designed to meet or exceed industry standards for performance and reliability. Customers can trust that they are getting a product that will perform consistently and effectively in their electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-XSON
Need more? Email Us
ECAD model for 74LVC1G19GN,132
Nexperia USA Inc.
IC DATA SELECT/MUX 2X4:1 16-SSOP
Need more? Email Us
ECAD model for 74HC253DB,118
Nexperia USA Inc.
IC MULTIPLEXR 1X2:1 6XSON/SOT891
Need more? Email Us
ECAD model for 74AUP1G158GF,132
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
ECAD model for 74HC138PW,112
Texas Instruments
LOW VOLTAGE 8CHANNEL I2CSWITCH / Low-Voltage 8-Channel I2C Switch with Reset
Lowest to $3.5910
ECAD model for TCA9548AMRGER
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74AUP1G158GN,132
Toshiba Semiconductor and Storage
X34 PB-F 2-CHANNEL MULTIPLEXER M
Lowest to $0.4528
ECAD model for 74VHC157FT
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 8-XSON
Need more? Email Us
ECAD model for 74AUP2G157GD,125
Nexperia USA Inc.
IC MULTIPLEXER 1 X 2:1 6-XSON
Need more? Email Us
ECAD model for 74LVC1G157GN,132

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention