EN
  • EN
  • DE

74F109SC

Part No 74F109SC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual JK Positive Edge-Triggered Flip-Flop | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 125MHz
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 17mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74F109
Manufacturer Pack Quantity 48
MSL Level 1 (Unlimited)
Win Source Part Number 1131258-74F109SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F109SC CAD Model

Description

The 74F109SC is a high-performance, dual positive-edge-triggered JK flip-flop integrated circuit, manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IC is designed for use in a wide range of applications requiring efficient edge-triggered flip-flop operations. The 74F109SC is a fundamental component in digital systems, where precise control and manipulation of clocked data are required.

Key Features

  • Edge-Triggered Flip-Flops: The device includes two JK flip-flops with individual J, K, set, reset, and clock inputs and complementary outputs.
  • High Speed: Characterized for operation from 0 to 70 degrees Celsius, it offers fast propagation delays, typically 4.5 ns, ensuring quick response times in high-speed circuits.
  • Set-Reset Capability: The asynchronous set (SD) and reset (RD) inputs allow the flip-flops to be set or reset independently of the clock signals, providing additional control flexibility.
  • Standard Pin Configuration: Housed in a standard 16-pin small-outline package (SOIC), the 74F109SC is compatible with a wide range of PCB designs and layouts.
  • Low Power Consumption: This device is designed for optimal power efficiency, which is crucial for battery-powered and energy-sensitive applications.

Applications

The 74F109SC is versatile and can be used in various digital applications such as:

  • Counters and dividers
  • Control systems
  • Binary sequence generation
  • Data storage and transfer
  • Frequency dividers

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74F109SC is manufactured under strict quality control standards, ensuring reliable performance and longevity in your digital systems. With ON Semiconductor's reputation for durable and dependable components, you can integrate the 74F109SC into your designs with confidence.

Ordering Information

To order the 74F109SC or to obtain more information about this product, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure you refer to the correct part number when placing your order to receive the genuine 74F109SC flip-flop IC.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess