EN
  • EN
  • DE

74ACT245DTR2G

Part No 74ACT245DTR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815832-74ACT245DTR2G
Ultra Librarian 3D Model Ultra Librarian 74ACT245DTR2G CAD Model

Description

ON Semiconductor 74ACT245DTR2G

The 74ACT245DTR2G is a high-performance, bi-directional transceiver from ON Semiconductor, designed to facilitate the transfer of data between two buses of different voltage levels. The device is part of the 74ACT series, renowned for its robustness and reliability in various digital applications.

Key Features

  • Octal Bidirectional Transceiver: The 74ACT245DTR2G features eight bidirectional data lines, allowing for efficient data transfer in both directions.
  • High-Speed Operation: This transceiver is capable of operating at high speeds, ensuring quick data transmission and reducing system latency.
  • Non-Inverting Buffers: The device includes non-inverting buffers, which maintain the integrity of the data signal as it passes through the transceiver.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for multiple devices to connect to a data bus without interference.

Electrical Characteristics

  • Wide Operating Voltage Range: The 74ACT245DTR2G operates over a broad voltage range, accommodating various system requirements.
  • Low Power Consumption: Designed for energy efficiency, this transceiver consumes minimal power, making it suitable for battery-powered and low-power applications.
  • High Drive Capability: With its strong drive capabilities, the device can handle higher current loads, driving signals across longer distances without signal degradation.

Applications

  • Data communication between different voltage buses
  • Buffering and data interfacing in microprocessor or microcontroller-based systems
  • Memory interface circuits
  • Bus isolation and fault isolation applications

The 74ACT245DTR2G comes in a TSSOP-20 package, providing a compact footprint for space-constrained applications. It is fully specified over the -40°C to +85°C temperature range, ensuring reliable performance in a wide range of environmental conditions. With its combination of high-speed operation, low power consumption, and robust design, the 74ACT245DTR2G from ON Semiconductor is an ideal choice for designers looking to implement efficient and reliable data transfer in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5184 $58.7392
32+ $3.7076 $118.6432
49+ $3.5909 $175.9541
67+ $3.4754 $232.8518
86+ $3.3599 $288.9514
116+ $3.0122 $349.4152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess