Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74AC138
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1130313-74AC138PC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC138PC CAD Model

Description

ON Semiconductor 74AC138PC Decoder/Demultiplexer

The ON Semiconductor 74AC138PC is a high-performance, fast CMOS 3-to-8 line decoder/demultiplexer with integrated latch capabilities. This integrated circuit (IC) is designed to provide efficient solutions for a variety of digital systems that require the decoding of a three-bit binary input to one of eight mutually exclusive outputs. It is particularly useful in applications that involve the distribution of high-speed signals, such as memory selection, data routing, and control signal generation.

The 74AC138PC is characterized by its high-speed operation, which is a result of the advanced CMOS technology used in its manufacturing. It is capable of operating at speeds comparable to low power Schottky TTL circuits while maintaining CMOS low power consumption. The device can operate with a wide range of supply voltages, from 2V to 6V, making it versatile for various digital environments and compatible with TTL levels.

Featuring an active-low enable input, the device ensures that its outputs remain high-impedance unless specifically activated. This high-impedance state is maintained even when the device is powered off, providing additional protection for the connected circuits. The 74AC138PC comes in a standard 16-pin DIP package, which is widely accepted and easy to integrate into existing and new designs.

Key features of the 74AC138PC include:

  • High-speed operation: t<sub>PD = 4.5ns (typ) at V<sub>CC = 5V
  • Low power consumption: I<sub>CC = 4μA (max) at T<sub>A = 25°C
  • 3-to-8 line decoding with latch function
  • Multiple enable inputs for easy expansion
  • Wide operating voltage range: V<sub>CC = 2V to 6V
  • Outputs can drive up to 10 LSTTL loads
  • Standard 16-pin DIP package for ease of use

The 74AC138PC is a reliable choice for designers looking to implement decoding or demultiplexing functions in their digital systems. Its high-speed performance combined with low power consumption and the flexibility of a wide operating voltage range make it an excellent component for a wide variety of applications in computing, telecommunications, and consumer electronics.

With ON Semiconductor's commitment to quality, the 74AC138PC is manufactured to meet the highest industry standards, ensuring both performance and durability for the end-user.

You May Also Be Interested in

ON Semiconductor
3-to-8 Line Decoder With 5V-Tolerant Inputs
Lowest to $0.4491
ECAD model for MC74LVX138DR2G
ON Semiconductor
5.0 V ECL 2:1 Multiplexer
Lowest to $7.5301
ECAD model for MC100EL58DR2G
Maxim Integrated
IC MULTIPLEXER 4:1 20TQFN / 2 Circuit IC Switch 4:1 1.5Ohm 20-TQFN (5x5)
Lowest to $3.8304
ECAD model for MAX14778ETP+
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Lowest to $0.1782
ECAD model for 74HCT138D,652
ON Semiconductor
3-to-8 Line Decoder With 5V-Tolerant Inputs | IC DECODER 3-8 LINE ADV 16-SOIC
Lowest to $0.8746
ECAD model for MC74LVX138DR2
ON Semiconductor
Low Voltage 1-of-8 Decoder/Demultiplexer | DECODER/DEMUX 1-OF-8 LV 16SOP
Need more? Email Us
ECAD model for 74LVX138SJ
ON Semiconductor
3-to-8 Line Decoder | IC DECODER 3-TO-8 LINE 16-TSSOP
Lowest to $0.2196
ECAD model for MM74HCT138MTC
ON Semiconductor
20-Bit Bus Switch with -2V Undershoot Protection | IC SWITCH BUS 20BIT TTL 48QVSOP
Lowest to $0.2957
ECAD model for FSTU16862QSP
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
ECAD model for CD74ACT157E

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention