EN
  • EN
  • DE

5HN01M-T1B

Part No 5HN01M-T1B
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 163328-5HN01M-T1B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5HN01M-T1B CAD Model

Description

ON Semiconductor's 5HN01M-T1B is a cutting-edge, high-performance MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET is part of ON Semiconductor's extensive portfolio of semiconductor solutions, known for their quality and innovation.

Key Features

  • Low On-Resistance: The 5HN01M-T1B features a low on-resistance, which minimizes power loss and enhances the overall efficiency of the device.
  • High-Speed Switching: Designed for high-speed switching applications, this MOSFET is capable of operating at high frequencies, making it suitable for power conversion and management applications.
  • Low Gate Charge: A low gate charge allows for faster switching speeds, reducing transition losses and improving performance in high-frequency operations.
  • Small Package Size: The compact SOT-23 package makes the 5HN01M-T1B an ideal choice for space-constrained applications, without compromising on power and performance.
  • High-Temperature Performance: With an operating temperature range that ensures stability and functionality even under high-temperature conditions, this MOSFET is reliable in demanding environments.

Applications

The 5HN01M-T1B is versatile and can be used in a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Drives
  • Battery Management Systems
  • Switching Regulators
  • Load Switches

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The 5HN01M-T1B MOSFET undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications. Customers can trust in the durability and performance of this product for their critical design needs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the 5HN01M-T1B is RoHS compliant, ensuring that it is free from hazardous substances and meets global environmental standards.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess