ON Semiconductor 3SK181-6-TG Product Overview
The 3SK181-6-TG from ON Semiconductor is a high-performance N-Channel RF (Radio Frequency) Dual Gate MOSFET designed for low noise and high gain applications. This product is tailored for use in a wide range of RF amplification and mixing applications, including VHF, UHF, and other high-frequency circuits.
Key Features
- Low Noise Figure: The device offers an exceptionally low noise figure, making it ideal for sensitive RF applications where minimizing signal distortion is critical.
- High Gain: It provides high gain performance, which is essential for amplifying weak signals without significant loss of quality.
- Dual Gate Design: The dual gate structure allows for better control and stability of the electronic signal, contributing to improved performance in RF applications.
- High-Frequency Operation: The MOSFET is designed to operate effectively at very high frequencies, making it suitable for a broad range of RF applications.
- Surface Mount Package: The 3SK181-6-TG comes in a surface-mount package, which is ideal for modern, compact electronic assemblies.
Applications
- RF Amplifiers
- VHF/UHF Mixers
- Television Tuners
- FM Radio Receivers
- RFID Systems
- Wireless Communication Devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the 3SK181-6-TG is no exception. It is built to meet the high standards of performance and durability that are expected from ON Semiconductor products. The device also complies with the RoHS directive, ensuring that it is manufactured with attention to environmental considerations.
Technical Specifications
The 3SK181-6-TG operates with a drain-source voltage (Vds) of 10V, a continuous drain current (Id) of 30mA, and a power dissipation (Pd) of 200mW. It features a gate-source voltage (Vgs) of ±5V, which provides flexibility in various circuit designs. The device's small signal characteristics are optimized for high-frequency performance, making it a versatile component for RF designers.
For detailed technical specifications and application notes, customers are advised to consult the official datasheet provided by ON Semiconductor, which contains comprehensive information to ensure proper usage and integration of the 3SK181-6-TG into their electronic projects.