EN
  • EN
  • DE

3LN02C

Part No 3LN02C
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Trans MOSFET N-CH Si 30V 0.3A 3-Pin CP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161519-3LN02C
Popularity Low
Supply and Demand Status Balance
Family Name 3LN02C
Introduction Date July 21, 2006
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 3LN02C CAD Model

Description

ON Semiconductor 3LN02C N-Channel MOSFET

The ON Semiconductor 3LN02C is a high-performance N-Channel MOSFET designed for power management applications. This MOSFET is a testament to ON Semiconductor’s commitment to providing energy-efficient solutions and innovative technology that meets the evolving needs of electronic systems. With its compact form factor and robust design, the 3LN02C is ideal for a wide range of applications, including switch-mode power supplies, converters, and power management tasks in consumer and industrial electronics.

Key Features:

  • Low On-Resistance: The 3LN02C features a low on-resistance, which minimizes conduction losses and enhances the overall efficiency of the application it is used in.
  • High-Speed Switching: Designed for fast switching applications, this MOSFET ensures that power conversion processes are both smooth and efficient.
  • High-Temperature Operation: With an ability to operate at high temperatures, the 3LN02C is suitable for challenging environments where thermal management is critical.
  • Voltage Rating: It supports a drain-source voltage (Vds) that is appropriate for a variety of power applications, making it a versatile choice for designers.
  • Low Gate Charge: The reduced gate charge of the 3LN02C allows for lower switching energy and faster operation, which is crucial in power-sensitive designs.
  • Surface Mount Package: The device comes in a surface-mount package which makes it easy to integrate into PCB designs, saving space and reducing assembly costs.

Applications:

The 3LN02C N-Channel MOSFET is suited for an array of applications, including:

  • DC/DC Converters
  • Power Supply Circuits
  • Battery Management Systems
  • Motor Control Modules
  • Load Switches
  • Power Management for Consumer Electronics

ON Semiconductor's 3LN02C is engineered to provide reliable and efficient power control. Its high-performance characteristics make it a preferred choice for designers looking to optimize their power management systems. With its blend of efficiency, durability, and versatility, the 3LN02C stands out as a solid component in any power regulation or electronic switching application.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Infineon Technologies
MOSFET P-CH 100V 40A TO262
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8870 $62.0900
160+ $0.7288 $116.6080
250+ $0.7057 $176.4250
340+ $0.6826 $232.0840
440+ $0.6607 $290.7080
590+ $0.5914 $348.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess