EN
  • EN
  • DE
  • IT

33063V

Part No 33063V
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1038115-33063V
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 33063V CAD Model

Description

The ON Semiconductor 33063V is a versatile and robust voltage mode pulse width modulation (PWM) controller designed for a wide range of power supply and DC-DC converter applications. This integrated circuit is engineered to provide precise voltage control and is ideal for designing flexible and efficient power management systems.

Key Features

  • Adjustable Output Voltage: The 33063V allows for an adjustable output voltage, providing the flexibility needed to cater to various application requirements.
  • High Precision Reference: A 1.25V precision reference voltage ensures accurate and stable output regulation, which is critical for sensitive electronic devices.
  • Wide Operating Range: With an operating voltage range from 3V to 40V, the 33063V can accommodate a broad spectrum of power sources and systems.
  • Frequency Operation: The device operates at a frequency of up to 100kHz, which allows for smaller external components, reducing the overall size and cost of the power supply design.
  • Current Limiting: Integrated current limiting provides protection against overcurrent conditions, enhancing the safety and reliability of the system.
  • Thermal Shutdown: The 33063V includes a thermal shutdown feature that prevents damage from overheating, further ensuring the longevity of the product.

Applications

The ON Semiconductor 33063V is suitable for a variety of applications, including:

  • Switching power supplies
  • DC-DC converters
  • Battery chargers
  • Power inverters
  • LED drivers
  • Automotive power systems

Product Summary

The 33063V from ON Semiconductor is a reliable and efficient solution for managing and converting power in electronic systems. With its precision voltage control, wide operating range, and protective features, this PWM controller is an excellent choice for designers looking to optimize their power supply designs. Whether it's for consumer electronics, automotive, or industrial applications, the 33063V delivers performance and versatility in a compact package.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Everlight Electronics Co Ltd
Red 3.2 x 1.6 x 1.1 mm 43 mcd Clear 60° 2.4 V Surface Mount LED
Lowest to $0.0283
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
Need more? Email Us
Delta Electronics
Smc Series Panel Jack Recept
Need more? Email Us
Microchip Technology
Contact for details
Need more? Email Us
Johanson Technology Inc.
Cap Ceramic 0.0022uF 2000V X7R 10% SMD 1812 125C Embossed T/R
Lowest to $0.0825
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess