EN
  • EN
  • DE

24LC00TCOT

Part No 24LC00TCOT
Manufacturer Microchip Technology
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036020-24LC00TCOT
Categories OEM Parts(0-9)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 24LC00TCOT CAD Model

Description

Microchip Technology 24LC00TCOT: A Compact and Versatile EEPROM Solution

The 24LC00TCOT from Microchip Technology is a pioneering EEPROM (Electrically Erasable Programmable Read-Only Memory) device that offers a convenient and reliable storage solution for a wide range of applications. This compact memory chip is designed to retain data without the need for a power supply, making it an ideal component for low-power or battery-operated devices.

With a storage capacity of 128 bits, the 24LC00TCOT provides sufficient space for storing configuration settings, calibration data, or small amounts of information that need to be preserved between power cycles. The EEPROM operates over a voltage range of 2.5V to 5.5V, which allows for compatibility with both 3.3V and 5V systems, thereby enhancing its versatility for integration into various electronic designs.

The 24LC00TCOT is available in a SOT-23-5 package, known for its small footprint, making it an excellent choice for space-constrained applications. Despite its diminutive size, this EEPROM offers robust performance with a high endurance of one million erase/write cycles and a data retention period of over 200 years. These features ensure the reliability and longevity of the data stored within the device.

Communication with the 24LC00TCOT is facilitated through a two-wire I²C serial interface, which is widely used in the industry and supported by numerous microcontrollers and processors. This interface allows for simple and efficient data transfer, while also enabling the connection of multiple devices on the same bus, saving valuable I/O pins on the host controller.

Microchip Technology has equipped the 24LC00TCOT with a built-in write protection feature, which can be activated by connecting the WP (Write Protect) pin to VCC. This feature prevents accidental data corruption during volatile operating conditions, ensuring the integrity of the stored information.

In summary, the 24LC00TCOT from Microchip Technology is a high-quality, low-power, and versatile EEPROM chip that offers reliable storage for small data amounts in a wide range of electronic applications. Its ease of integration, coupled with its robust endurance and data retention capabilities, make it a top choice for designers looking to add non-volatile memory to their systems.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Lowest to $0.1487
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess