Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 389588-UPA652TT-E1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA652TT-E1 CAD Model

Description

The UPA652TT-E1 is a power MOSFET manufactured by NEC. This component is designed for high-speed switching applications and is commonly utilized in various power management and control circuits. It offers efficient performance and reliable operation, making it suitable for a wide array of electronic devices.

Applications

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Switching regulators
  • Power management in portable devices

Features

  • Low on-resistance, minimizing power loss and heat generation.
  • High-speed switching capability, enabling efficient operation in high-frequency circuits.
  • Avalanche energy rated, providing robustness against transient voltage spikes.
  • Logic level drive, allowing direct interfacing with microcontrollers and other logic devices.
  • Surface mount package for easy integration into automated assembly processes.

Benefits

  • Improved energy efficiency due to low on-resistance, reducing overall power consumption.
  • Enhanced system performance through rapid switching speeds, enabling faster response times.
  • Increased reliability and durability with avalanche energy rating, protecting against voltage surges.
  • Simplified circuit design with logic-level drive, streamlining integration with control systems.
  • Reduced board space requirements with a compact surface mount package, ideal for space-constrained applications.

Additional Details

The UPA652TT-E1 typically features a drain-source voltage (Vds) rating suitable for common power supply voltages. The gate-source voltage (Vgs) is designed to be compatible with standard logic levels. Its low gate charge (Qg) contributes to fast switching speeds and reduced switching losses. It comes in a small surface mount package. Consult the datasheet for precise electrical characteristics, thermal resistance, and package dimensions to ensure proper application and thermal management. Proper heatsinking might be required depending on the operating conditions to maintain the device within its safe operating area.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA606T-T1
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Lowest to $6.4344
ECAD model for UPA2680
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
ON Semiconductor
Need more? Email Us
ECAD model for SCH2602
Intersil
25A, 50V, 0.047 Ohm, N-Channel Power MOSFET
Need more? Email Us
ECAD model for RFP25N05

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention