EN
  • EN
  • DE

2SK3944-TD-E

Part No 2SK3944-TD-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description GENERAL-PURPOSE SWITCHING DEVICE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160353-2SK3944-TD-E
Popularity Low
Supply and Demand Status Balance
Family Name 2SK3944
Introduction Date June 15, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian 2SK3944-TD-E CAD Model

Description

The ON Semiconductor 2SK3944-TD-E is a high-performance N-channel MOSFET that offers a perfect balance between efficiency and reliability for a wide range of electronic applications. This MOSFET is designed to deliver high-speed switching performance with low on-resistance, making it an ideal choice for power management tasks in both consumer and industrial electronics.

Key Features

  • Low On-Resistance: The 2SK3944-TD-E features a low on-resistance which means it can handle high currents without significant losses, improving overall system efficiency.
  • High-Speed Switching: Its fast switching capabilities ensure that the MOSFET can handle high-frequency operations with ease, making it suitable for modern, fast-switching power supplies and converters.
  • High Breakdown Voltage: With a robust breakdown voltage, this component can sustain higher voltages without breakdown, providing reliable performance under stress.
  • Surface Mount Package: The device comes in a compact surface mount package, allowing for efficient space utilization in PCB design and contributing to miniaturization of end products.

Applications

The 2SK3944-TD-E is versatile and can be used in a variety of applications including:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Switching regulators
  • LED lighting systems

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 60 V
Continuous Drain Current (ID) 12 A
Power Dissipation (PD) 25 W
Operating Temperature Range -55°C to +150°C

With its robust design and high reliability, the ON Semiconductor 2SK3944-TD-E MOSFET is a solid choice for engineers and designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
JFET SS N-CHAN 30V SOT23 / JFET
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
Trans JFET N-CH 3-Pin TO-92
Lowest to $0.2504
ON Semiconductor
Lowest to $0.2132
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6480 $62.1280
25+ $4.6350 $115.8750
39+ $4.4895 $175.0905
54+ $4.3451 $234.6354
69+ $4.2007 $289.8483
93+ $3.7653 $350.1729
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess